Manufacturer: Microchip Technology
Win Source Part Number: 205965-LAN9211-ABZJ
Packaging: Tray
Protocol: Ethernet
Standards: 10/100 Base-T/TX PHY
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 56-QFN (8x8)
Purpose: Controller
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Ethernet Controller 10/100 Base-T/TX PHY Parallel Interface 56-QFN (8x8)
Ethernet Controller 10/100 Base-T/TX PHY Parallel Interface 56-QFN (8x8)
IC ETHERNET CTLR SGL CHIP 56-QFN
IC ETHERNET CTLR SGL CHIP 56-QFN
IC ETHERNET CTLR SGL CHIP 56-QFN
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 205965-LAN9211-ABZJ | 638-1049-ND | LAN9211-ABZJ | LAN9211-ABZJ | LAN9211-ABZJ | LAN9211-ABZJ |
| Product Name | Interface - Interface - Controllers - LAN9211-ABZJ | Controllers | Controllers | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers |
| Supply Voltage | Other; 3.3V | 3.6V | Other; 3.3V | Other | Other; 3.3V | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Package Type | 56-QFN (8x8) | 56-VFQFN Exposed Pad | 56-VFQFN Exposed Pad | 56-VFQFN Exposed Pad | 56-VFQFN Exposed Pad | |
| Technology | Ethernet; Parallel | Parallel | Parallel | Ethernet; Ethernet | Ethernet; Parallel |