Manufacturer: Microchip Technology
Win Source Part Number: 1321900-LAN91C96I-MS
Category: Integrated Circuits (ICs)>Interface>Cont
Packaging: Tray
Standard Package: 66
Protocol: Ethernet
Function: Controller
Interface: Parallel
Current - Supply: 50mA
Standards: 10 Base-T PHY
Voltage - Supply: 3.3V
Supplier Device Package: 100-QFP (14x20)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 100-BQFP
ECCN: 3A991A2
Fake Threat In the Open Market: 79
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: LAN91C96
RoHS Status: ROHS3 Compliant
Ethernet Controller 10 Base-T PHY Parallel Interface 100-QFP (14x20)
IC CONTROLLER ETHERNET 100QFP
IC CONTROLLER ETHERNET 100QFP
Ethernet Controller 10 Base-T PHY Parallel Interface 100-QFP (14x20)
IC CONTROLLER ETHERNET 100QFP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1321900-LAN91C96I-MS | LAN91C96I-MS-ND | LAN91C96I-MS | LAN91C96I-MS | LAN91C96I-MS | LAN91C96I-MS |
| Product Name | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Controllers | Interface - Controllers |
| Device Type | Sensor Interface | Line / Bus Controller | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | |
| Supply Voltage | Other; 3.3V | 3.6V | Other | Other; 3.3V | Other; 3.3V | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | QFP; 100-BQFP | 100-BQFP | QFP | QFP; 100-BQFP | QFP; 100-BQFP | QFP; 100-BQFP |