Ethernet Controller 10 Base-T PHY Parallel Interface 100-TQFP (14x14)
Manufacturer: Microchip Technology
Win Source Part Number: 018450-LAN91C96-MU
Packaging: Tray
Protocol: Ethernet
Standards: 10 Base-T PHY
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 100-TQFP (14x14)
Purpose: Controller
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
IC ETHERNET CTLR MAC PHY 100TQFP
Ethernet Controller 10 Base-T PHY Parallel Interface 100-TQFP (14x14)
IC ETHERNET CTLR MAC PHY 100TQFP
IC ETHERNET CTLR MAC PHY 100TQFP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 638-1018-ND | 018450-LAN91C96-MU | LAN91C96-MU | LAN91C96-MU | LAN91C96-MU | LAN91C96-MU |
| Product Name | Controllers | Interface - Interface - Controllers - LAN91C96-MU | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Controllers | Interface - Controllers |
| Technology | Ethernet; Parallel | Ethernet; Ethernet | Parallel | Ethernet; Parallel | Parallel | |
| Device Type | Line / Bus Controller | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | ||
| Supply Voltage | 3.6V | Other; 3.3V | Other | Other; 3.3V | Other; 3.3V | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |