Manufacturer: Microchip Technology
Win Source Part Number: 205963-LAN91C93I-MU
Packaging: Tray
Protocol: Ethernet
Standards: IEEE 802.3, 10 Base-T PHY
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 100-TQFP (14x14)
Purpose: Controller
Supply Voltage - Operating: 3.3V, 5V
Operating Supply Current: 20mA to 50mA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
IC CONTROLLER ETHERNET 100TQFP
Ethernet Controller IEEE 802.3, 10 Base-T PHY Interface 100-TQFP (14x14)
IC CONTROLLER ETHERNET 100TQFP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 205963-LAN91C93I-MU | LAN91C93I-MU | LAN91C93I-MU | LAN91C93I-MU |
| Product Name | Interface - Interface - Controllers - LAN91C93I-MU | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Interface - Controllers |
| Supply Voltage | Other; 3.3V~ 5V | 5V; Other | 5V; Other; 3.3V, 5V | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | QFP; TQFP; 100-TQFP (14x14) | QFP; TQFP | QFP; TQFP; 100-TQFP | QFP; 100-TQFP |