Microchip Technology, Inc. Interface - Interface - Controllers - LAN91C93I-MS LAN91C93I-MS

Description
Manufacturer: Microchip Technology Win Source Part Number: 778288-LAN91C93I-MS Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 100-BQFP Operating Supply Voltage: 3.3V, 5V Protocol: Ethernet Function: Controller Standards: IEEE 802.3, 10 Base-T PHY Family Name: LAN91C93I Categories: Integrated Circuits (ICs) Operating Supply Current: 20mA ~ 50mA Manufacturer Package: 100-QFP (14x20) Alternative Parts (Cross-Reference): LAN91C93I-MU; Introduction Date: November 22, 2004 ECCN: EAR99 Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 778288-LAN91C93I-MS Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 100-BQFP Operating Supply Voltage: 3.3V, 5V Protocol: Ethernet Function: Controller Standards: IEEE 802.3, 10 Base-T PHY Family Name: LAN91C93I Categories: Integrated Circuits (ICs) Operating Supply Current: 20mA ~ 50mA Manufacturer Package: 100-QFP (14x20) Alternative Parts (Cross-Reference): LAN91C93I-MU; Introduction Date: November 22, 2004 ECCN: EAR99 Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - LAN91C93I-MS - 778288-LAN91C93I-MS - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - LAN91C93I-MS
778288-LAN91C93I-MS
Interface - Interface - Controllers - LAN91C93I-MS 778288-LAN91C93I-MS
Manufacturer: Microchip Technology Win Source Part Number: 778288-LAN91C93I-MS Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 100-BQFP Operating Supply Voltage: 3.3V, 5V Protocol: Ethernet Function: Controller Standards: IEEE 802.3, 10 Base-T PHY Family Name: LAN91C93I Categories: Integrated Circuits (ICs) Operating Supply Current: 20mA ~ 50mA Manufacturer Package: 100-QFP (14x20) Alternative Parts (Cross-Reference): LAN91C93I-MU; Introduction Date: November 22, 2004 ECCN: EAR99 Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 778288-LAN91C93I-MS
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 100-BQFP
Operating Supply Voltage: 3.3V, 5V
Protocol: Ethernet
Function: Controller
Standards: IEEE 802.3, 10 Base-T PHY
Family Name: LAN91C93I
Categories: Integrated Circuits (ICs)
Operating Supply Current: 20mA ~ 50mA
Manufacturer Package: 100-QFP (14x20)
Alternative Parts (Cross-Reference): LAN91C93I-MU;
Introduction Date: November 22, 2004
ECCN: EAR99
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now
Controllers - LAN91C93I-MS-ND - DigiKey
Thief River Falls, MN, United States
Controllers
LAN91C93I-MS-ND
Controllers LAN91C93I-MS-ND
Ethernet Controller IEEE 802.3, 10 Base-T PHY Interface 100-QFP (14x20)

Ethernet Controller IEEE 802.3, 10 Base-T PHY Interface 100-QFP (14x20)

Buy Now Datasheet
Controllers - LAN91C93I-MS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
LAN91C93I-MS
Controllers LAN91C93I-MS
Ethernet Controller IEEE 802.3, 10 Base-T PHY Interface 100-QFP (14x20)

Ethernet Controller IEEE 802.3, 10 Base-T PHY Interface 100-QFP (14x20)

Buy Now Datasheet
Interface - Controllers - LAN91C93I-MS - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
LAN91C93I-MS
Interface - Controllers LAN91C93I-MS
IC CONTROLLER ETHERNET 100QFP

IC CONTROLLER ETHERNET 100QFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - LAN91C93I-MS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
LAN91C93I-MS
Integrated Circuits (ICs) - Interface - Controllers LAN91C93I-MS
IC CONTROLLER ETHERNET 100QFP

IC CONTROLLER ETHERNET 100QFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 778288-LAN91C93I-MS LAN91C93I-MS-ND LAN91C93I-MS LAN91C93I-MS LAN91C93I-MS
Product Name Interface - Interface - Controllers - LAN91C93I-MS Controllers Controllers Interface - Controllers Integrated Circuits (ICs) - Interface - Controllers
Supply Voltage Other; 3.3V~ 5V 3.6V 5V; Other; 3.3V, 5V 5V; Other
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Technology Ethernet Ethernet; Ethernet
Device Type Line / Bus Controller CardBus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2139024P - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
Interface Transceiver IC - 704-74ABT244PW,112 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Pins 20 #
View Details
2 suppliers
 - 26LS32B/B2A - Rochester Electronics
Specs
Technology RS422
Package Type CLCC20
View Details
2 suppliers
Analog Switches, Multiplexers, Demultiplexers - CD74HC4067SM96E4 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 2V ~ 6V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SSOP; 24-SSOP (0.209", 5.30mm Width)
View Details
2 suppliers