Manufacturer: Microchip Technology
Win Source Part Number: 205961-LAN91C113-NS
Packaging: Tray
Protocol: Ethernet
Standards: 10/100 Base-T/TX PHY
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C
Case / Package: 128-QFP
Purpose: Controller
Supply Voltage - Operating: 3.3V
Operating Supply Current: 100mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Ethernet Controller 10/100 Base-T/TX PHY Parallel Interface 128-QFP
IC ETHERNET CTLR MAC PHY 128QFP
IC ETHERNET CTLR MAC PHY 128QFP
Ethernet Controller 10/100 Base-T/TX PHY Parallel Interface 128-QFP
IC ETHERNET CTLR MAC PHY 128QFP
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 205961-LAN91C113-NS | LAN91C113-NS-ND | LAN91C113-NS | LAN91C113-NS | LAN91C113-NS | LAN91C113-NS |
| Product Name | Interface - Interface - Controllers - LAN91C113-NS | Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Interface - Controllers |
| Supply Voltage | Other; 3.3V | 3.6V | Other; 3.3V | Other | Other; 3.3V | |
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |
| Package Type | QFP; 128-QFP | 128-BQFP | QFP; 128-BQFP | QFP | QFP; 128-BQFP | QFP; 128-BQFP |
| Technology | Ethernet; Parallel | Ethernet; Parallel | Ethernet; Ethernet | Parallel | Parallel |