Microchip Technology, Inc. Interface - Interface - Controllers - LAN91C111-NU LAN91C111-NU

Description
Manufacturer: Microchip Technology Win Source Part Number: 205960-LAN91C111-NU Packaging: Tray Protocol: Ethernet Standards: 10/100 Base-T/TX PHY Family Name: LAN91C111 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 128-TQFP (14x14) Purpose: Controller Supply Voltage - Operating: 3.3V Alternative Parts (Cross-Reference): DM9102DEP; DM9102DE; STE10/100A; Introduction Date: August 23, 2001 ECCN: EAR99 Country of Origin: China, Republic of Korea, Singapore, Taiwan Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 205960-LAN91C111-NU Packaging: Tray Protocol: Ethernet Standards: 10/100 Base-T/TX PHY Family Name: LAN91C111 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 128-TQFP (14x14) Purpose: Controller Supply Voltage - Operating: 3.3V Alternative Parts (Cross-Reference): DM9102DEP; DM9102DE; STE10/100A; Introduction Date: August 23, 2001 ECCN: EAR99 Country of Origin: China, Republic of Korea, Singapore, Taiwan Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - LAN91C111-NU - 205960-LAN91C111-NU - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - LAN91C111-NU
205960-LAN91C111-NU
Interface - Interface - Controllers - LAN91C111-NU 205960-LAN91C111-NU
Manufacturer: Microchip Technology Win Source Part Number: 205960-LAN91C111-NU Packaging: Tray Protocol: Ethernet Standards: 10/100 Base-T/TX PHY Family Name: LAN91C111 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 128-TQFP (14x14) Purpose: Controller Supply Voltage - Operating: 3.3V Alternative Parts (Cross-Reference): DM9102DEP; DM9102DE; STE10/100A; Introduction Date: August 23, 2001 ECCN: EAR99 Country of Origin: China, Republic of Korea, Singapore, Taiwan Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 205960-LAN91C111-NU
Packaging: Tray
Protocol: Ethernet
Standards: 10/100 Base-T/TX PHY
Family Name: LAN91C111
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 128-TQFP (14x14)
Purpose: Controller
Supply Voltage - Operating: 3.3V
Alternative Parts (Cross-Reference): DM9102DEP; DM9102DE; STE10/100A;
Introduction Date: August 23, 2001
ECCN: EAR99
Country of Origin: China, Republic of Korea, Singapore, Taiwan
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Controllers - 638-1017-ND - DigiKey
Thief River Falls, MN, United States
Controllers
638-1017-ND
Controllers 638-1017-ND
Ethernet Controller 10/100 Base-T/TX PHY Parallel Interface 128-TQFP (14x14)

Ethernet Controller 10/100 Base-T/TX PHY Parallel Interface 128-TQFP (14x14)

Buy Now Datasheet
Ethernet Interface Ics - 6726837P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Interface Ics
6726837P
Ethernet Interface Ics 6726837P
Microchip LAN91C111-NU Controller IC

Microchip LAN91C111-NU Controller IC

Supplier's Site
Ethernet Interface Ics - 8877283 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Interface Ics
8877283
Ethernet Interface Ics 8877283
Microchip LAN91C111-NU Controller IC

Microchip LAN91C111-NU Controller IC

Supplier's Site
Ethernet Interface Ics - 6726837 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Interface Ics
6726837
Ethernet Interface Ics 6726837
Microchip LAN91C111-NU Controller IC

Microchip LAN91C111-NU Controller IC

Supplier's Site
Controllers - LAN91C111-NU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
LAN91C111-NU
Controllers LAN91C111-NU
Ethernet Controller 10/100 Base-T/TX PHY Parallel Interface 128-TQFP (14x14)

Ethernet Controller 10/100 Base-T/TX PHY Parallel Interface 128-TQFP (14x14)

Buy Now Datasheet
Interface - Controllers - LAN91C111-NU - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
LAN91C111-NU
Interface - Controllers LAN91C111-NU
IC ETHERNET CTLR MAC PHY 128TQFP

IC ETHERNET CTLR MAC PHY 128TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - LAN91C111-NU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
LAN91C111-NU
Integrated Circuits (ICs) - Interface - Controllers LAN91C111-NU
IC ETHERNET CTLR MAC PHY 128TQFP

IC ETHERNET CTLR MAC PHY 128TQFP

Supplier's Site
Controllers - LAN91C111-NU - ODG (Origin Data Global)
Shenzhen, China
Controllers
LAN91C111-NU
Controllers LAN91C111-NU
IC ETHERNET CTLR MAC PHY 128TQFP

IC ETHERNET CTLR MAC PHY 128TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 205960-LAN91C111-NU 638-1017-ND 6726837P 8877283 LAN91C111-NU LAN91C111-NU LAN91C111-NU LAN91C111-NU
Product Name Interface - Interface - Controllers - LAN91C111-NU Controllers Ethernet Interface Ics Ethernet Interface Ics Controllers Interface - Controllers Integrated Circuits (ICs) - Interface - Controllers Controllers
Supply Voltage Other; 3.3V 3.6V 3.3V; Other; 3.3 v Other; 3.3V Other Other; 3.3V
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type QFP; TQFP; 128-TQFP (14x14) TQFP; 128-TQFP QFP; TQFP; TQFP QFP; Tqfp QFP; TQFP; 128-TQFP QFP; 128-TQFP QFP; TQFP QFP; 128-TQFP
Technology Ethernet; Parallel Ethernet; IEEE 802.3u Ethernet; Ieee 802.3u Parallel Parallel Ethernet; Ethernet Ethernet; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

DIP Interface Transceiver IC - 752-A5364CA-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -25 C (-13 F)
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QPF4230TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-TFQFN Exposed Pad
Pins 16 #
View Details
Human Machine Interface (HMI) - 762-4101 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261051-SI2404-D-FSR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SOIC
View Details
6 suppliers