Microchip Technology, Inc. Interface - Interface - Controllers - LAN91C111-NS LAN91C111-NS

Description
Manufacturer: Microchip Technology Win Source Part Number: 74868-LAN91C111-NS Packaging: Tray Protocol: Ethernet Standards: 10/100 Base-T/TX PHY Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 128-QFP (14x20) Purpose: Controller Supply Voltage - Operating: 3.3V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 74868-LAN91C111-NS Packaging: Tray Protocol: Ethernet Standards: 10/100 Base-T/TX PHY Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 128-QFP (14x20) Purpose: Controller Supply Voltage - Operating: 3.3V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - LAN91C111-NS - 74868-LAN91C111-NS - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - LAN91C111-NS
74868-LAN91C111-NS
Interface - Interface - Controllers - LAN91C111-NS 74868-LAN91C111-NS
Manufacturer: Microchip Technology Win Source Part Number: 74868-LAN91C111-NS Packaging: Tray Protocol: Ethernet Standards: 10/100 Base-T/TX PHY Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 128-QFP (14x20) Purpose: Controller Supply Voltage - Operating: 3.3V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 74868-LAN91C111-NS
Packaging: Tray
Protocol: Ethernet
Standards: 10/100 Base-T/TX PHY
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 128-QFP (14x20)
Purpose: Controller
Supply Voltage - Operating: 3.3V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Ethernet Interface Ics - 8230681P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Interface Ics
8230681P
Ethernet Interface Ics 8230681P
Microchip LAN91C111-NS Controller IC

Microchip LAN91C111-NS Controller IC

Supplier's Site
Ethernet Interface Ics - 8230681 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Interface Ics
8230681
Ethernet Interface Ics 8230681
Microchip LAN91C111-NS Controller IC

Microchip LAN91C111-NS Controller IC

Supplier's Site
Ethernet Interface Ics - 9115801 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Interface Ics
9115801
Ethernet Interface Ics 9115801
Microchip LAN91C111-NS Controller IC

Microchip LAN91C111-NS Controller IC

Supplier's Site
Controllers - 638-1016-ND - DigiKey
Thief River Falls, MN, United States
Controllers
638-1016-ND
Controllers 638-1016-ND
Ethernet Controller 10/100 Base-T/TX PHY Parallel Interface 128-QFP (14x20)

Ethernet Controller 10/100 Base-T/TX PHY Parallel Interface 128-QFP (14x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - LAN91C111-NS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
LAN91C111-NS
Integrated Circuits (ICs) - Interface - Controllers LAN91C111-NS
IC ETHERNET CTLR MAC PHY 128-QFP

IC ETHERNET CTLR MAC PHY 128-QFP

Supplier's Site
Interface - Controllers - LAN91C111-NS - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
LAN91C111-NS
Interface - Controllers LAN91C111-NS
IC ETHERNET CTLR MAC PHY 128-QFP

IC ETHERNET CTLR MAC PHY 128-QFP

Supplier's Site Datasheet
Controllers - LAN91C111-NS - ODG (Origin Data Global)
Shenzhen, China
Controllers
LAN91C111-NS
Controllers LAN91C111-NS
IC ETHERNET CTLR MAC PHY 128-QFP

IC ETHERNET CTLR MAC PHY 128-QFP

Supplier's Site Datasheet
Controllers - LAN91C111-NS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
LAN91C111-NS
Controllers LAN91C111-NS
Ethernet Controller 10/100 Base-T/TX PHY Parallel Interface 128-QFP (14x20)

Ethernet Controller 10/100 Base-T/TX PHY Parallel Interface 128-QFP (14x20)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 74868-LAN91C111-NS 8230681P 8230681 638-1016-ND LAN91C111-NS LAN91C111-NS LAN91C111-NS LAN91C111-NS
Product Name Interface - Interface - Controllers - LAN91C111-NS Ethernet Interface Ics Ethernet Interface Ics Controllers Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers Controllers Controllers
Supply Voltage Other; 3.3V 3.3V; Other; 3.3 v 3.6V Other Other; 3.3V Other; 3.3V
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type QFP; 128-QFP (14x20) QFP; QFP QFP; Qfp 128-BFQFP QFP QFP; 128-BFQFP QFP; 128-BFQFP QFP; 128-BFQFP
Technology Ethernet; IEEE 802.3u, IEEE 802.3 Ethernet; Ieee 802.3, ieee 802.3u Ethernet; Parallel Ethernet; Ethernet Parallel Ethernet; Parallel Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4979GLPTR-T - 1000020-A4979GLPTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4259SRDKR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Human Machine Interface (HMI) - 762-6204/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface Transceiver IC - 702-SI3216-C-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 5.25V
Operating Temperature 0 C (32 F)
View Details
3 suppliers