Microchip Technology, Inc. Interface - Interface - Controllers - LAN91C110-PU LAN91C110-PU

Description
Manufacturer: Microchip Technology Win Source Part Number: 778287-LAN91C110-PU Packaging: Tray Package: 100-TQFP Protocol: Ethernet Function: Controller Interface: Parallel Standards: 100 Base-TX PHY Part Status: Obsolete(EOL) Family Name: LAN91C110 Categories: Integrated Circuits (ICs) Manufacturer Package: 144-TQFP (20x20) Alternative Parts (Cross-Reference): LAN9220-ABZJ; Introduction Date: March 28, 2000 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 778287-LAN91C110-PU Packaging: Tray Package: 100-TQFP Protocol: Ethernet Function: Controller Interface: Parallel Standards: 100 Base-TX PHY Part Status: Obsolete(EOL) Family Name: LAN91C110 Categories: Integrated Circuits (ICs) Manufacturer Package: 144-TQFP (20x20) Alternative Parts (Cross-Reference): LAN9220-ABZJ; Introduction Date: March 28, 2000 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - LAN91C110-PU - 778287-LAN91C110-PU - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - LAN91C110-PU
778287-LAN91C110-PU
Interface - Interface - Controllers - LAN91C110-PU 778287-LAN91C110-PU
Manufacturer: Microchip Technology Win Source Part Number: 778287-LAN91C110-PU Packaging: Tray Package: 100-TQFP Protocol: Ethernet Function: Controller Interface: Parallel Standards: 100 Base-TX PHY Part Status: Obsolete(EOL) Family Name: LAN91C110 Categories: Integrated Circuits (ICs) Manufacturer Package: 144-TQFP (20x20) Alternative Parts (Cross-Reference): LAN9220-ABZJ; Introduction Date: March 28, 2000 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 778287-LAN91C110-PU
Packaging: Tray
Package: 100-TQFP
Protocol: Ethernet
Function: Controller
Interface: Parallel
Standards: 100 Base-TX PHY
Part Status: Obsolete(EOL)
Family Name: LAN91C110
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-TQFP (20x20)
Alternative Parts (Cross-Reference): LAN9220-ABZJ;
Introduction Date: March 28, 2000
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Controllers - LAN91C110-PU-ND - DigiKey
Thief River Falls, MN, United States
Controllers
LAN91C110-PU-ND
Controllers LAN91C110-PU-ND
Ethernet Controller 100 Base-TX PHY Parallel Interface 144-TQFP (20x20)

Ethernet Controller 100 Base-TX PHY Parallel Interface 144-TQFP (20x20)

Buy Now Datasheet
Interface - Controllers - LAN91C110-PU - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
LAN91C110-PU
Interface - Controllers LAN91C110-PU
IC ETHERNET CTLR MAC PHY 144TQFP

IC ETHERNET CTLR MAC PHY 144TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - LAN91C110-PU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
LAN91C110-PU
Integrated Circuits (ICs) - Interface - Controllers LAN91C110-PU
IC ETHERNET CTLR MAC PHY 144TQFP

IC ETHERNET CTLR MAC PHY 144TQFP

Supplier's Site
Controllers - LAN91C110-PU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
LAN91C110-PU
Controllers LAN91C110-PU
Ethernet Controller 100 Base-TX PHY Parallel Interface 144-TQFP (20x20)

Ethernet Controller 100 Base-TX PHY Parallel Interface 144-TQFP (20x20)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 778287-LAN91C110-PU LAN91C110-PU-ND LAN91C110-PU LAN91C110-PU LAN91C110-PU
Product Name Interface - Interface - Controllers - LAN91C110-PU Controllers Interface - Controllers Integrated Circuits (ICs) - Interface - Controllers Controllers
Device Type Sensor Interface Line / Bus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller CardBus Controller
Technology Ethernet; Parallel Parallel Ethernet; Ethernet Parallel
Package Type TQFP; 100-TQFP QFP; 100-TQFP QFP; TQFP QFP; TQFP; 100-TQFP
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5358CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
5 suppliers
Serial interface - Serial Interface RS-232 C - 750-650/000-006 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface - Interface - Specialized - 32P4918-CGF - 906570-32P4918-CGF - Win Source Electronics
Specs
Device Type Sensor Interface
View Details
2 suppliers
Line Interface ICs - 1220347 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Buffer; Buffer, driver
Features RoHS
Supply Voltage Other; 5.5 v
View Details