Microchip Technology, Inc. Interface Transceiver IC LAN8830-V/PSA

Description
IC TXRX FULL/HALF 4/4 48VQFN Product overview: LAN8830-V/PSA from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-LAN8830-V/PSA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TXRX FULL/HALF 4/4 48VQFN Product overview: LAN8830-V/PSA from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-LAN8830-V/PSA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
710-LAN8830-V/PSA
Interface Transceiver IC 710-LAN8830-V/PSA
IC TXRX FULL/HALF 4/4 48VQFN Product overview: LAN8830-V/PSA from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-LAN8830-V/PSA can be used for catalog matching and distributor lookup.

IC TXRX FULL/HALF 4/4 48VQFN Product overview: LAN8830-V/PSA from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-LAN8830-V/PSA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1342566-LAN8830-V/PSA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1342566-LAN8830-V/PSA
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1342566-LAN8830-V/PSA
Win Source Part Number: 1342566-LAN8830-V/PS A Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tray Standard Package: 260 Protocol: Ethernet Number of Drivers/Receivers: 4/4 Duplex: Full, Half Data Rate: 10Mbps, 100Mbps, 1Gbps Voltage - Supply: 1.067V ~ 1.21V, 2.375V ~ 2.75V, 3.135V ~ 3.63V Mounting Type: Surface Mount Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-VQFN (7x7) Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: 4A994J Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology

Win Source Part Number: 1342566-LAN8830-V/PSA
Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tray
Standard Package: 260
Protocol: Ethernet
Number of Drivers/Receivers: 4/4
Duplex: Full, Half
Data Rate: 10Mbps, 100Mbps, 1Gbps
Voltage - Supply: 1.067V ~ 1.21V, 2.375V ~ 2.75V, 3.135V ~ 3.63V
Mounting Type: Surface Mount
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-VQFN (7x7)
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: 4A994J
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - LAN8830-V/PSA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
LAN8830-V/PSA
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers LAN8830-V/PSA
IC TXRX FULL/HALF 4/4 48VQFN

IC TXRX FULL/HALF 4/4 48VQFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 710-LAN8830-V/PSA 1342566-LAN8830-V/PSA LAN8830-V/PSA
Product Name Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Receiver; Sensor Interface; Transceiver Receiver; Sensor Interface
Features RoHS
Supply Voltage Other; 1.067V ~ 1.21V, 2.375V ~ 2.75V, 3.135V ~ 3.63V Other; 1.067V ~ 1.21V~ 2.375V ~ 2.75V~ 3.135V ~ 3.63V Other
Data Rate 10000 to 1.00E6 kbps 10000 to 1.00E6 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - CY7C63803-LQXC-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage Other; 4V ~ 5.5V
View Details
3 suppliers
Serial interface - Serial Interface RS-485 - 750-653/025-018 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
RF and mmW Front End Module - 1059422 - Richardson RFPD
Specs
Device Type Front End
Supply Voltage Other; 3.4
Package Type LGA; LGA
View Details