Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - LAN8820I-ABZJ-TR LAN8820I-ABZJ-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 778286-LAN8820I-ABZJ -TR Packaging: Reel package Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 56-VFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Protocol: Ethernet Number of Drivers/Receivers: 1/1 Duplex: Full Family Name: LAN8820 Categories: Integrated Circuits (ICs) Manufacturer Package: 56-QFN (8x8) Alternative Parts (Cross-Reference): BCM54810C0IMLG; BCM54810SC0KFBG; BCM5461SA1KPF; BCM5221A4KPTGT; Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 778286-LAN8820I-ABZJ -TR Packaging: Reel package Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 56-VFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Protocol: Ethernet Number of Drivers/Receivers: 1/1 Duplex: Full Family Name: LAN8820 Categories: Integrated Circuits (ICs) Manufacturer Package: 56-QFN (8x8) Alternative Parts (Cross-Reference): BCM54810C0IMLG; BCM54810SC0KFBG; BCM5461SA1KPF; BCM5221A4KPTGT; Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LAN8820I-ABZJ-TR - 778286-LAN8820I-ABZJ-TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LAN8820I-ABZJ-TR
778286-LAN8820I-ABZJ-TR
Interface - Interface - Drivers, Receivers, Transceivers - LAN8820I-ABZJ-TR 778286-LAN8820I-ABZJ-TR
Manufacturer: Microchip Technology Win Source Part Number: 778286-LAN8820I-ABZJ -TR Packaging: Reel package Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 56-VFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Protocol: Ethernet Number of Drivers/Receivers: 1/1 Duplex: Full Family Name: LAN8820 Categories: Integrated Circuits (ICs) Manufacturer Package: 56-QFN (8x8) Alternative Parts (Cross-Reference): BCM54810C0IMLG; BCM54810SC0KFBG; BCM5461SA1KPF; BCM5221A4KPTGT; Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 778286-LAN8820I-ABZJ-TR
Packaging: Reel package
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 56-VFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Protocol: Ethernet
Number of Drivers/Receivers: 1/1
Duplex: Full
Family Name: LAN8820
Categories: Integrated Circuits (ICs)
Manufacturer Package: 56-QFN (8x8)
Alternative Parts (Cross-Reference): BCM54810C0IMLG; BCM54810SC0KFBG; BCM5461SA1KPF; BCM5221A4KPTGT;
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-LAN8820I-ABZJ-TR
Interface Transceiver IC 710-LAN8820I-ABZJ-TR
IC TRANSCEIVER FULL 1/1 56QFN Product overview: LAN8820I-ABZJ-TR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-LAN8820I-ABZJ-TR can be used for catalog matching and distributor lookup.

IC TRANSCEIVER FULL 1/1 56QFN Product overview: LAN8820I-ABZJ-TR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-LAN8820I-ABZJ-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - LAN8820I-ABZJ-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
LAN8820I-ABZJ-TR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers LAN8820I-ABZJ-TR
IC TRANSCEIVER FULL 1/1 56QFN

IC TRANSCEIVER FULL 1/1 56QFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 778286-LAN8820I-ABZJ-TR 710-LAN8820I-ABZJ-TR LAN8820I-ABZJ-TR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LAN8820I-ABZJ-TR Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Receiver; Transceiver Transceiver Receiver; Sensor Interface
Supply Voltage Other; 1.14 V ~ 1.26 V Other; 1.14V ~ 1.26V Other
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - A5940GLKTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOIC; SOIC-10
View Details
Integrated Circuits (ICs) - PMIC - Lighting, Ballast Controllers - BTS712204ESEXUMA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type CardBus Controller
Supply Voltage 1.8V; Other
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Interface module - 289-424 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
RF Front End (LNA + PA) - 2312-QPB9351TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 32-VFQFN Exposed Pad
Pins 32 #
View Details