Microchip Technology, Inc. Ethernet Interface - LAN8770R-E/5KXVAO LAN8770R-E/5KXVAO

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1218712-LAN8770R-E/5 KXVAO Categories: Ethernet Interface Alternative Parts (Cross-Reference): LAN8770R-E5KXVAO; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1218712-LAN8770R-E/5 KXVAO Categories: Ethernet Interface Alternative Parts (Cross-Reference): LAN8770R-E5KXVAO; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ethernet Interface - LAN8770R-E/5KXVAO - 1218712-LAN8770R-E/5KXVAO - Win Source Electronics
Laguna Hills, CA, United States
Ethernet Interface - LAN8770R-E/5KXVAO
1218712-LAN8770R-E/5KXVAO
Ethernet Interface - LAN8770R-E/5KXVAO 1218712-LAN8770R-E/5KXVAO
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1218712-LAN8770R-E/5 KXVAO Categories: Ethernet Interface Alternative Parts (Cross-Reference): LAN8770R-E5KXVAO; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1218712-LAN8770R-E/5KXVAO
Categories: Ethernet Interface
Alternative Parts (Cross-Reference): LAN8770R-E5KXVAO;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1218712-LAN8770R-E/5KXVAO
Product Name Ethernet Interface - LAN8770R-E/5KXVAO
Device Type Sensor Interface; Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Control Communications - CY7C53120E2-10SXI - Infineon Technologies AG
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 5 V ~ 5 V ~ 5 V
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LV4066D,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 14-SOIC (0.154\", 3.90mm Width)
View Details
SN54AS652 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-8868701LA - Texas Instruments
Specs
Technology AS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260785-SI32183-A-GM - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers