Microchip LAN8742AI-CZ Transceiver IC
Microchip LAN8742AI-CZ Transceiver IC
Microchip LAN8742AI-CZ Transceiver IC
Manufacturer: Microchip Technology
Win Source Part Number: 1195026-LAN8742AI-CZ
Packaging: Tray
Type: Transceiver
Mounting Style: SMD
Protocol: Ethernet
Number of Drivers/Receivers: 1/1
Duplex: Full
Data Rate: 100Mbps
Categories: Integrated Circuits
Supplier Device Package: 24-SQFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 24-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Family Part Number: LAN8742A
Manufacturer Pack Quantity: 490
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.6V ~ 3.6V
IC TRANSCEIVER FULL 1/1 24SQFN Product overview: LAN8742AI-CZ from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-LAN8742AI-CZ can be used for catalog matching and distributor lookup.
IC TRANSCEIVER FULL 1/1 24SQFN
IC TRANSCEIVER FULL 1/1 24SQFN
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 7990183P | 7990183 | 1195026-LAN8742AI-CZ | 710-LAN8742AI-CZ | LAN8742AI-CZ | LAN8742AI-CZ |
| Product Name | Ethernet Interface Ics | Ethernet Interface Ics | Interface - Interface - Drivers, Receivers, Transceivers - LAN8742AI-CZ | Interface Transceiver IC | Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
| Technology | Ethernet; IEEE 802.3, IEEE 802.3u | Ethernet; Ieee 802.3, ieee 802.3u | Ethernet; Ethernet | Ethernet; Ethernet | ||
| Device Type | Transceiver | Transceiver; Transceiver | Receiver; Transceiver | Transceiver | Transceiver; Transceiver | Receiver; Sensor Interface |
| Features | RoHS | RoHS | RoHS | |||
| Data Rate | 100000 kbps | 100000 kbps | 100000 kbps | 100000 kbps | 100000 kbps |