IC TRANSCEIVER FULL 4/4 32SQFN Product overview: LAN8710A-EZC-ABC from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-LAN8710A-EZC-ABC
MII/RMII 10/100 Ethernet Transceiver
MII/RMII 10/100 Ethernet Transceiver
MII/RMII 10/100 Ethernet Transceiver
Win Source Part Number: 966078-LAN8710A-EZC-
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tray
Standard Package: 490
Mounting: SMD (SMT)
Protocol: MII, RMII
Number of Drivers/Receivers: 4/4
Duplex: Full
Voltage - Supply: 1.6V ~ 3.6V
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-SQFN (5x5)
Temperature Range - Operating: 0°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: LAN8710
IC TRANSCEIVER FULL 4/4 32SQFN
IC TRANSCEIVER FULL 4/4 32SQFN
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-LAN8710A-EZC-ABC | 2368857P | 966078-LAN8710A-EZC-ABC | LAN8710A-EZC-ABC | LAN8710A-EZC-ABC |
| Product Name | Interface Transceiver IC | Ethernet Interface Ics | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers |
| Device Type | Transceiver | Transceiver | Receiver; Sensor Interface; Transceiver | Receiver; Sensor Interface | Transceiver; Transceiver |
| Features | RoHS | RoHS | |||
| Supply Voltage | Other; 1.6V ~ 3.6V | Other; 1.6V ~ 3.6V | Other | Other; 1.6V ~ 3.6V | |
| Data Rate | 10000 to 100000 kbps | 100000 kbps | |||
| Pd | 79.5 milliwatts |