Manufacturer: Microchip Technology
Win Source Part Number: 1195015-LAN8700IC-AE
Packaging: Reel - TR
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 36-VFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Protocol: MII, RMII
Duplex: Full
Family Name: LAN8700I
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 36-QFN (6x6)
Alternative Parts (Cross-Reference): LAN8700IC-AEZG; LAN8720Ai-CP-TR; LAN8720Ai-CP;
Introduction Date: June 28, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
IC TRANSCEIVER FULL 36QFN Product overview: LAN8700IC-AEZG-TR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-LAN8700IC-AEZG-T
IC TRANSCEIVER FULL 36QFN
IC TRANSCEIVER FULL 36QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1195015-LAN8700IC-AEZG-TR | 710-LAN8700IC-AEZG-TR | LAN8700IC-AEZG-TR | LAN8700IC-AEZG-TR |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - LAN8700IC-AEZG-TR | Interface Transceiver IC | Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
| Device Type | Transceiver | Transceiver | Transceiver; Transceiver | Receiver; Sensor Interface |
| Supply Voltage | Other; 3 V ~ 3.6 V | Other; 3V ~ 3.6V | Other; 3V ~ 3.6V | 3.6V; Other |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Features | RoHS |