Microchip Technology, Inc. Ethernet Interface Ics LAN83C185-JT

Description
Microchip LAN83C185-JT
Request a Quote Datasheet
Description
Microchip LAN83C185-JT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Interface Ics - 6726806 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Interface Ics
6726806
Ethernet Interface Ics 6726806
Microchip LAN83C185-JT

Microchip LAN83C185-JT

Supplier's Site
Ethernet Interface Ics - 9115766 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Interface Ics
9115766
Ethernet Interface Ics 9115766
Microchip LAN83C185-JT

Microchip LAN83C185-JT

Supplier's Site
Ethernet Interface Ics - 6726806P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Interface Ics
6726806P
Ethernet Interface Ics 6726806P
Microchip LAN83C185-JT

Microchip LAN83C185-JT

Supplier's Site
Controllers - 638-1009-ND - DigiKey
Thief River Falls, MN, United States
Controllers
638-1009-ND
Controllers 638-1009-ND
Ethernet Controller 10/100 Base-T/TX PHY Parallel Interface 64-TQFP (10x10)

Ethernet Controller 10/100 Base-T/TX PHY Parallel Interface 64-TQFP (10x10)

Buy Now Datasheet
Interface - Interface - Controllers - LAN83C185-JT - 205956-LAN83C185-JT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - LAN83C185-JT
205956-LAN83C185-JT
Interface - Interface - Controllers - LAN83C185-JT 205956-LAN83C185-JT
Manufacturer: Microchip Technology Win Source Part Number: 205956-LAN83C185-JT Packaging: Tray Protocol: Ethernet Standards: 10/100 Base-T/TX PHY Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 64-TQFP (10x10) Purpose: Controller Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 40mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 205956-LAN83C185-JT
Packaging: Tray
Protocol: Ethernet
Standards: 10/100 Base-T/TX PHY
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 64-TQFP (10x10)
Purpose: Controller
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 40mA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface - Controllers - LAN83C185-JT - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
LAN83C185-JT
Interface - Controllers LAN83C185-JT
IC PHY 10/100 3.3V LP 64-TQFP

IC PHY 10/100 3.3V LP 64-TQFP

Supplier's Site Datasheet
Controllers - LAN83C185-JT - ODG (Origin Data Global)
Shenzhen, China
Controllers
LAN83C185-JT
Controllers LAN83C185-JT
IC PHY 10/100 3.3V LP 64-TQFP

IC PHY 10/100 3.3V LP 64-TQFP

Supplier's Site Datasheet
Controllers - LAN83C185-JT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
LAN83C185-JT
Controllers LAN83C185-JT
Ethernet Controller 10/100 Base-T/TX PHY Parallel Interface 64-TQFP (10x10)

Ethernet Controller 10/100 Base-T/TX PHY Parallel Interface 64-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - LAN83C185-JT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
LAN83C185-JT
Integrated Circuits (ICs) - Interface - Controllers LAN83C185-JT
IC PHY 10/100 3.3V LP 64-TQFP

IC PHY 10/100 3.3V LP 64-TQFP

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 6726806 9115766 6726806P 638-1009-ND 205956-LAN83C185-JT LAN83C185-JT LAN83C185-JT LAN83C185-JT LAN83C185-JT
Product Name Ethernet Interface Ics Ethernet Interface Ics Ethernet Interface Ics Controllers Interface - Interface - Controllers - LAN83C185-JT Interface - Controllers Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers
Technology Ethernet; 100base-tx, 10base-t Ethernet; Ansi x3.263 tp-pmd, ieee 802.3, ieee 802.3u Ethernet; IEEE 802.3, IEEE 802.3u, ANSI X3.263 TP-PMD Ethernet; Parallel Parallel Ethernet; Parallel Parallel Ethernet; Ethernet
Features RoHS RoHS RoHS RoHS
Supply Voltage 3.3V; Other; 3.3 v 3.3V; Other; 3.3 v 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V Other; 3 V ~ 3.6 V Other; 3V ~ 3.6V 3.6V; Other; 3V ~ 3.6V 3.6V; Other
Data Rate 100000 kbps 100000 kbps 100000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Distance and angle measurement - Digital Impulse Interface - 750-635 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4617TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-SMD Module
Pins 24 #
View Details