Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Controllers LAN7800T/Y9X

Description
Manufacturer: Microchip Technology Win Source Part Number: 1322100-LAN7800T/Y9X Category: Integrated Circuits (ICs)>Interface>Cont rollers Packaging: Reel - TR Standard Package: 3,000 Protocol: Ethernet Function: Controller Current - Supply: 1 ~ 4mA Standards: 10/100/1000 Base-TX PHY Voltage - Supply: 1.2V, 2.5V, 3.3V Supplier Device Package: 48-SQFN (7x7) Temperature Range - Operating: 0°C ~ 70°C Case / Package: 48-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: LAN7800T/Y9XDKR,LAN7 800T/Y9XCT,LAN7800T/ Y9XTR,LAN7800T/Y9X-N D Base Product Number: LAN7800 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1322100-LAN7800T/Y9X Category: Integrated Circuits (ICs)>Interface>Cont rollers Packaging: Reel - TR Standard Package: 3,000 Protocol: Ethernet Function: Controller Current - Supply: 1 ~ 4mA Standards: 10/100/1000 Base-TX PHY Voltage - Supply: 1.2V, 2.5V, 3.3V Supplier Device Package: 48-SQFN (7x7) Temperature Range - Operating: 0°C ~ 70°C Case / Package: 48-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: LAN7800T/Y9XDKR,LAN7 800T/Y9XCT,LAN7800T/ Y9XTR,LAN7800T/Y9X-N D Base Product Number: LAN7800 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Controllers - 1322100-LAN7800T/Y9X - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1322100-LAN7800T/Y9X
Integrated Circuits (ICs) - Interface - Controllers 1322100-LAN7800T/Y9X
Manufacturer: Microchip Technology Win Source Part Number: 1322100-LAN7800T/Y9X Category: Integrated Circuits (ICs)>Interface>Cont rollers Packaging: Reel - TR Standard Package: 3,000 Protocol: Ethernet Function: Controller Current - Supply: 1 ~ 4mA Standards: 10/100/1000 Base-TX PHY Voltage - Supply: 1.2V, 2.5V, 3.3V Supplier Device Package: 48-SQFN (7x7) Temperature Range - Operating: 0°C ~ 70°C Case / Package: 48-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: LAN7800T/Y9XDKR,LAN7 800T/Y9XCT,LAN7800T/ Y9XTR,LAN7800T/Y9X-N D Base Product Number: LAN7800 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1322100-LAN7800T/Y9X
Category: Integrated Circuits (ICs)>Interface>Controllers
Packaging: Reel - TR
Standard Package: 3,000
Protocol: Ethernet
Function: Controller
Current - Supply: 1 ~ 4mA
Standards: 10/100/1000 Base-TX PHY
Voltage - Supply: 1.2V, 2.5V, 3.3V
Supplier Device Package: 48-SQFN (7x7)
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 48-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LAN7800T/Y9XDKR,LAN7800T/Y9XCT,LAN7800T/Y9XTR,LAN7800T/Y9X-ND
Base Product Number: LAN7800
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Controllers - LAN7800T/Y9XTR-ND - DigiKey
Thief River Falls, MN, United States
Ethernet Controller 10/100/1000 Base-TX PHY Interface 48-SQFN (7x7)

Ethernet Controller 10/100/1000 Base-TX PHY Interface 48-SQFN (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - LAN7800T/Y9X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
LAN7800T/Y9X
Integrated Circuits (ICs) - Interface - Controllers LAN7800T/Y9X
IC ETHERNET CONTROLLER 48SQFN

IC ETHERNET CONTROLLER 48SQFN

Supplier's Site
Interface - Controllers - LAN7800T/Y9X - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
LAN7800T/Y9X
Interface - Controllers LAN7800T/Y9X
IC ETHERNET CONTROLLER 48SQFN

IC ETHERNET CONTROLLER 48SQFN

Supplier's Site Datasheet
USB Interface IC - LAN7800T/Y9X - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
USB Interface IC
LAN7800T/Y9X
USB Interface IC LAN7800T/Y9X
USB Interface IC USB3.1 Gen1 to 10/100/1000 Ethernet Bridge

USB Interface IC USB3.1 Gen1 to 10/100/1000 Ethernet Bridge

Buy Now Datasheet
Controllers - LAN7800T/Y9X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
LAN7800T/Y9X
Controllers LAN7800T/Y9X
Ethernet Controller 10/100/1000 Base-TX PHY Interface 48-SQFN (7x7)

Ethernet Controller 10/100/1000 Base-TX PHY Interface 48-SQFN (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1322100-LAN7800T/Y9X LAN7800T/Y9XTR-ND LAN7800T/Y9X LAN7800T/Y9X LAN7800T/Y9X LAN7800T/Y9X
Product Name Integrated Circuits (ICs) - Interface - Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers USB Interface IC Controllers
Device Type Sensor Interface Line / Bus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller CardBus Controller
Supply Voltage Other; 1.2V~ 2.5V~ 3.3V 1.2V; 2.5V; 3.3V 3.3V; Other 3.3V; Other; 1.2V, 2.5V, 3.3V
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4053PWT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
Interface module - 704-2024 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details