Microchip Technology, Inc. Controllers LAN7800-I/Y9X

Description
Ethernet Controller 10/100/1000 Base-TX PHY Interface 48-SQFN (7x7)
Request a Quote Datasheet
Description
Ethernet Controller 10/100/1000 Base-TX PHY Interface 48-SQFN (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - LAN7800-I/Y9X-ND - DigiKey
Thief River Falls, MN, United States
Controllers
LAN7800-I/Y9X-ND
Controllers LAN7800-I/Y9X-ND
Ethernet Controller 10/100/1000 Base-TX PHY Interface 48-SQFN (7x7)

Ethernet Controller 10/100/1000 Base-TX PHY Interface 48-SQFN (7x7)

Buy Now Datasheet
Ethernet Interface Ics - 352096 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Interface Ics
352096
Ethernet Interface Ics 352096
Microchip LAN7800-I/Y9X USB Interface IC

Microchip LAN7800-I/Y9X USB Interface IC

Supplier's Site
Integrated Circuits (ICs) - Interface - Controllers - 960615-LAN7800-I/Y9X - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
960615-LAN7800-I/Y9X
Integrated Circuits (ICs) - Interface - Controllers 960615-LAN7800-I/Y9X
Win Source Part Number: 960615-LAN7800-I/Y9X Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tray Standard Package: 260 Protocol: Ethernet Function: Controller Current - Supply: 1 ~ 4mA Standards: 10/100/1000 Base-TX PHY Voltage - Supply: 1.2V, 2.5V, 3.3V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-SQFN (7x7) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): LAN7800-I/Y9XLAN7800 -IY9X; LAN7800I/Y9X; LAN7800IY9X; ECCN: 5A991B1 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: LAN7800

Win Source Part Number: 960615-LAN7800-I/Y9X
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tray
Standard Package: 260
Protocol: Ethernet
Function: Controller
Current - Supply: 1 ~ 4mA
Standards: 10/100/1000 Base-TX PHY
Voltage - Supply: 1.2V, 2.5V, 3.3V
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-SQFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): LAN7800-I/Y9XLAN7800-IY9X; LAN7800I/Y9X; LAN7800IY9X;
ECCN: 5A991B1
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: LAN7800

Buy Now Datasheet
USB Interface IC - LAN7800-I/Y9X - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
USB Interface IC
LAN7800-I/Y9X
USB Interface IC LAN7800-I/Y9X
USB Interface IC USB3.1 Gen1 to 10/100/1000 Ethernet Bridge, Industrial temp.

USB Interface IC USB3.1 Gen1 to 10/100/1000 Ethernet Bridge, Industrial temp.

Buy Now Datasheet
Controllers - LAN7800-I/Y9X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
LAN7800-I/Y9X
Controllers LAN7800-I/Y9X
Ethernet Controller 10/100/1000 Base-TX PHY Interface 48-SQFN (7x7)

Ethernet Controller 10/100/1000 Base-TX PHY Interface 48-SQFN (7x7)

Buy Now Datasheet
Interface - Controllers - LAN7800-I/Y9X - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
LAN7800-I/Y9X
Interface - Controllers LAN7800-I/Y9X
IC ETHERNET CTLR USB 48SQFN

IC ETHERNET CTLR USB 48SQFN

Supplier's Site Datasheet
Controllers LAN7800-I/Y9X
IC ETHERNET CTLR USB 48SQFN

IC ETHERNET CTLR USB 48SQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - LAN7800-I/Y9X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
LAN7800-I/Y9X
Integrated Circuits (ICs) - Interface - Controllers LAN7800-I/Y9X
IC ETHERNET CTLR USB 48SQFN

IC ETHERNET CTLR USB 48SQFN

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number LAN7800-I/Y9X-ND 352096 960615-LAN7800-I/Y9X LAN7800-I/Y9X LAN7800-I/Y9X LAN7800-I/Y9X LAN7800-I/Y9X LAN7800-I/Y9X
Product Name Controllers Ethernet Interface Ics Integrated Circuits (ICs) - Interface - Controllers USB Interface IC Controllers Interface - Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers
Technology Ethernet USB; Ethernet; IEEE Ethernet; Ethernet Ethernet; Ethernet
Device Type Line / Bus Controller Sensor Interface CardBus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage 1.2V; 2.5V; 3.3V Other; 1.2V~ 2.5V~ 3.3V 3.3V; Other; 1.2V, 2.5V, 3.3V Other; 1.2V, 2.5V, 3.3V 3.3V; Other
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

50A 120kHz Interface Transceiver IC - 525-ACS758LCB-050B-PFF-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4239QTR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type Module
View Details
Distance and angle measurement - Incremental Encoder Interface - 750-631/000-004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface Transceiver IC - 722-SI2493-D-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers