Microchip Technology, Inc. Controllers LAN7500I-ABZJ

Description
Ethernet Bridge, USB to Ethernet USB 2.0, 10/100/1000 Base-T/TX USB Interface 56-QFN (8x8)
Request a Quote Datasheet
Description
Ethernet Bridge, USB to Ethernet USB 2.0, 10/100/1000 Base-T/TX USB Interface 56-QFN (8x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - 638-1109-ND - DigiKey
Thief River Falls, MN, United States
Controllers
638-1109-ND
Controllers 638-1109-ND
Ethernet Bridge, USB to Ethernet USB 2.0, 10/100/1000 Base-T/TX USB Interface 56-QFN (8x8)

Ethernet Bridge, USB to Ethernet USB 2.0, 10/100/1000 Base-T/TX USB Interface 56-QFN (8x8)

Buy Now Datasheet
Ethernet Interface Ics - 1773551 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Interface Ics
1773551
Ethernet Interface Ics 1773551
Microchip LAN7500I-ABZJ

Microchip LAN7500I-ABZJ

Supplier's Site
Ethernet Interface Ics - 1773920 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Interface Ics
1773920
Ethernet Interface Ics 1773920
Microchip LAN7500I-ABZJ

Microchip LAN7500I-ABZJ

Supplier's Site
Ethernet Interface Ics - 1773920P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Interface Ics
1773920P
Ethernet Interface Ics 1773920P
Microchip LAN7500I-ABZJ

Microchip LAN7500I-ABZJ

Supplier's Site
Interface - Interface - Controllers - LAN7500I-ABZJ - 806363-LAN7500I-ABZJ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - LAN7500I-ABZJ
806363-LAN7500I-ABZJ
Interface - Interface - Controllers - LAN7500I-ABZJ 806363-LAN7500I-ABZJ
Manufacturer: Microchip Technology Win Source Part Number: 806363-LAN7500I-ABZJ Packaging: Tray Protocol: Ethernet Function: Bridge, USB to Ethernet Interface: USB Standards: USB 2.0, 10/100/1000 Base-T/TX Supplier Device Package: 56-QFN (8x8) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 56-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 260 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.2V, 2.5V, 3.3V Part Number Series: LAN7500

Manufacturer: Microchip Technology
Win Source Part Number: 806363-LAN7500I-ABZJ
Packaging: Tray
Protocol: Ethernet
Function: Bridge, USB to Ethernet
Interface: USB
Standards: USB 2.0, 10/100/1000 Base-T/TX
Supplier Device Package: 56-QFN (8x8)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 56-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 260
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.2V, 2.5V, 3.3V
Part Number Series: LAN7500

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - LAN7500I-ABZJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
LAN7500I-ABZJ
Integrated Circuits (ICs) - Interface - Controllers LAN7500I-ABZJ
IC USB-10/100/1K ETH CTRL 56QFN

IC USB-10/100/1K ETH CTRL 56QFN

Supplier's Site
Sheung Wan, Hong Kong
USB Interface IC
LAN7500I-ABZJ
USB Interface IC LAN7500I-ABZJ
USB Interface IC Hi-Speed USB 2.0 10/100/1000 Ethernet

USB Interface IC Hi-Speed USB 2.0 10/100/1000 Ethernet

Buy Now Datasheet
Controllers LAN7500I-ABZJ
IC USB-10/100/1K ETH CTRL 56QFN

IC USB-10/100/1K ETH CTRL 56QFN

Supplier's Site Datasheet
Shenzhen, China
Interface - Controllers
LAN7500I-ABZJ
Interface - Controllers LAN7500I-ABZJ
IC USB-10/100/1K ETH CTRL 56QFN

IC USB-10/100/1K ETH CTRL 56QFN

Supplier's Site Datasheet
Controllers - LAN7500I-ABZJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
LAN7500I-ABZJ
Controllers LAN7500I-ABZJ
Ethernet Bridge, USB to Ethernet USB 2.0, 10/100/1000 Base-T/TX USB Interface 56-QFN (8x8)

Ethernet Bridge, USB to Ethernet USB 2.0, 10/100/1000 Base-T/TX USB Interface 56-QFN (8x8)

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 638-1109-ND 1773551 1773920P 806363-LAN7500I-ABZJ LAN7500I-ABZJ LAN7500I-ABZJ LAN7500I-ABZJ LAN7500I-ABZJ LAN7500I-ABZJ
Product Name Controllers Ethernet Interface Ics Ethernet Interface Ics Interface - Interface - Controllers - LAN7500I-ABZJ Integrated Circuits (ICs) - Interface - Controllers USB Interface IC Controllers Interface - Controllers Controllers
Technology USB; Ethernet USB; Ethernet; Ieee 802.3, ieee 802.3ab, ieee 802.3u Ethernet; IEEE, IEEE 802.3u, IEEE 802.3 USB; Ethernet; Ethernet USB; Ethernet; USB USB; USB USB; USB
Device Type Line / Bus Controller Controller Sensor Interface Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller CardBus Controller
Supply Voltage 1.2V; 2.5V; 3.3V 3.3V; Other; 3.3 v Other; 1.2V~ 2.5V~ 3.3V 3.3V; Other Other; 1.2V, 2.5V, 3.3V 3.3V; Other; 1.2V, 2.5V, 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4955GESTR-T - 969657-A4955GESTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Controllers - ADM7008XA3T1-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
Package Type 128-BFQFP
View Details
5 suppliers
Interface module - 704-4004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 40 C (-4 to 104 F)
View Details
RF Front End (LNA + PA) - 2312-QM14068SB-ND - DigiKey
Specs
Device Type Front End
Package Type 9-SMD, No Lead
Pins 9 #
View Details