Microchip Technology, Inc. Controllers LAN7500I-ABZJ-TR

Description
Ethernet Bridge, USB to Ethernet USB 2.0, 10/100/1000 Base-T/TX USB Interface 56-QFN (8x8)
Request a Quote Datasheet
Description
Ethernet Bridge, USB to Ethernet USB 2.0, 10/100/1000 Base-T/TX USB Interface 56-QFN (8x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - 150-LAN7500I-ABZJ-TR-ND - DigiKey
Thief River Falls, MN, United States
Ethernet Bridge, USB to Ethernet USB 2.0, 10/100/1000 Base-T/TX USB Interface 56-QFN (8x8)

Ethernet Bridge, USB to Ethernet USB 2.0, 10/100/1000 Base-T/TX USB Interface 56-QFN (8x8)

Buy Now Datasheet
Controllers - 150-LAN7500I-ABZJ-TRCT-ND - DigiKey
Thief River Falls, MN, United States
IC USB-10/100/1K ETH CTRL 56QFN

IC USB-10/100/1K ETH CTRL 56QFN

Buy Now Datasheet
Controllers - 150-LAN7500I-ABZJ-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
IC USB-10/100/1K ETH CTRL 56QFN

IC USB-10/100/1K ETH CTRL 56QFN

Buy Now Datasheet
Interface - Interface - Controllers - LAN7500I-ABZJ-TR - 746692-LAN7500I-ABZJ-TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - LAN7500I-ABZJ-TR
746692-LAN7500I-ABZJ-TR
Interface - Interface - Controllers - LAN7500I-ABZJ-TR 746692-LAN7500I-ABZJ-TR
Manufacturer: Microchip Technology Win Source Part Number: 746692-LAN7500I-ABZJ -TR Manufacturer Homepage: www.microchip.com Reference case: QFN Reference Date Code: 17+ Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 746692-LAN7500I-ABZJ-TR
Manufacturer Homepage: www.microchip.com
Reference case: QFN
Reference Date Code: 17+
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now
Integrated Circuits (ICs) - Interface - Controllers - LAN7500I-ABZJ-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
LAN7500I-ABZJ-TR
Integrated Circuits (ICs) - Interface - Controllers LAN7500I-ABZJ-TR
IC USB-10/100/1K ETH CTRL 56QFN

IC USB-10/100/1K ETH CTRL 56QFN

Supplier's Site
Controllers - LAN7500I-ABZJ-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
LAN7500I-ABZJ-TR
Controllers LAN7500I-ABZJ-TR
Ethernet Bridge, USB to Ethernet USB 2.0, 10/100/1000 Base-T/TX USB Interface 56-QFN (8x8)

Ethernet Bridge, USB to Ethernet USB 2.0, 10/100/1000 Base-T/TX USB Interface 56-QFN (8x8)

Buy Now Datasheet
Shenzhen, China
Interface - Controllers
LAN7500I-ABZJ-TR
Interface - Controllers LAN7500I-ABZJ-TR
IC USB-10/100/1K ETH CTRL 56QFN

IC USB-10/100/1K ETH CTRL 56QFN

Supplier's Site Datasheet
Controllers LAN7500I-ABZJ-TR
IC USB-10/100/1K ETH CTRL 56QFN

IC USB-10/100/1K ETH CTRL 56QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 150-LAN7500I-ABZJ-TR-ND 746692-LAN7500I-ABZJ-TR LAN7500I-ABZJ-TR LAN7500I-ABZJ-TR LAN7500I-ABZJ-TR LAN7500I-ABZJ-TR
Product Name Controllers Interface - Interface - Controllers - LAN7500I-ABZJ-TR Integrated Circuits (ICs) - Interface - Controllers Controllers Interface - Controllers Controllers
Technology USB; Ethernet USB; Ethernet; Ethernet USB; USB USB; USB USB; Ethernet; USB
Device Type Line / Bus Controller Sensor Interface; CardBus Controller CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage 1.2V; 2.5V; 3.3V 3.3V; Other 3.3V; Other; 1.2V, 2.5V, 3.3V Other; 1.2V, 2.5V, 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - CY7C68320-100AXC-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; ATA
Device Type Line / Bus Controller
Supply Voltage Other; 3.15V ~ 3.45V
View Details
3 suppliers
Interface Transceiver IC - 722-SI2493-C-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
Dual Interface Transceiver IC - 704-54LS28/BCA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Bulk
View Details
2 suppliers
Line Interface ICs - 1901021P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details