Microchip Technology, Inc. Controllers LAN7431T-I/YXX

Description
Ethernet Controller 10/100/1000 Base-TX PHY GPIO Interface 72-VQFN (10x10)
Request a Quote Datasheet
Description
Ethernet Controller 10/100/1000 Base-TX PHY GPIO Interface 72-VQFN (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - LAN7431T-I/YXXTR-ND - DigiKey
Thief River Falls, MN, United States
Ethernet Controller 10/100/1000 Base-TX PHY GPIO Interface 72-VQFN (10x10)

Ethernet Controller 10/100/1000 Base-TX PHY GPIO Interface 72-VQFN (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - 1382454-LAN7431T-I/YXX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1382454-LAN7431T-I/YXX
Integrated Circuits (ICs) - Interface - Controllers 1382454-LAN7431T-I/YXX
Win Source Part Number: 1382454-LAN7431T-I/Y XX Category: Integrated Circuits (ICs)>Interface>Cont rollers Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 3,000 pcs Protocol: Ethernet Function: Controller Interface: GPIO Standards: 10/100/1000 Base-TX PHY Voltage - Supply: 1.8V, 2.5V, 3.3V Package / Case: 72-VFQFN Exposed Pad Supplier Device Package: 72-VQFN (10x10) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: LAN7431 Moisture Sensitivity Level (MSL): 3 (168 Hours)

Win Source Part Number: 1382454-LAN7431T-I/YXX
Category: Integrated Circuits (ICs)>Interface>Controllers
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 3,000 pcs
Protocol: Ethernet
Function: Controller
Interface: GPIO
Standards: 10/100/1000 Base-TX PHY
Voltage - Supply: 1.8V, 2.5V, 3.3V
Package / Case: 72-VFQFN Exposed Pad
Supplier Device Package: 72-VQFN (10x10)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: LAN7431
Moisture Sensitivity Level (MSL): 3 (168 Hours)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - LAN7431T-I/YXX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
LAN7431T-I/YXX
Integrated Circuits (ICs) - Interface - Controllers LAN7431T-I/YXX
IC ETHERNET CNTRLR GPIO 72SQFN

IC ETHERNET CNTRLR GPIO 72SQFN

Supplier's Site
Controllers LAN7431T-I/YXX
IC ETHERNET CNTRLR GPIO 72SQFN

IC ETHERNET CNTRLR GPIO 72SQFN

Supplier's Site Datasheet
Interface - Controllers - LAN7431T-I/YXX - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
LAN7431T-I/YXX
Interface - Controllers LAN7431T-I/YXX
IC ETHERNET CNTRLR GPIO 72SQFN

IC ETHERNET CNTRLR GPIO 72SQFN

Supplier's Site Datasheet
Controllers - LAN7431T-I/YXX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
LAN7431T-I/YXX
Controllers LAN7431T-I/YXX
Ethernet Controller 10/100/1000 Base-TX PHY GPIO Interface 72-VQFN (10x10)

Ethernet Controller 10/100/1000 Base-TX PHY GPIO Interface 72-VQFN (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number LAN7431T-I/YXXTR-ND 1382454-LAN7431T-I/YXX LAN7431T-I/YXX LAN7431T-I/YXX LAN7431T-I/YXX LAN7431T-I/YXX
Product Name Controllers Integrated Circuits (ICs) - Interface - Controllers Integrated Circuits (ICs) - Interface - Controllers Controllers Interface - Controllers Controllers
Technology Ethernet Ethernet; Ethernet Ethernet; GPIO GPIO GPIO
Device Type Line / Bus Controller Sensor Interface Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller CardBus Controller
Supply Voltage 1.8V Other; 1.8V~ 2.5V~ 3.3V 3.3V; Other Other; 1.8V, 2.5V, 3.3V 3.3V; Other; 1.8V, 2.5V, 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

3.3V 5V Interface Transceiver IC - 716-SI3000-C-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature 0 C (32 F)
View Details
6 suppliers
Sensor and Detector Interfaces - A5350CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
6 suppliers
Human Machine Interface (HMI) - 762-4202/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Line Interface ICs - 1581863 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Receiver; Transmitter; Transceiver; Driver & Receiver
Features RoHS
Package Type LFCSP
View Details