Manufacturer: Microchip Technology
Win Source Part Number: 1322001-LAN7430T/Y9X
Category: Integrated Circuits (ICs)>Interface>Cont
Packaging: Reel - TR
Standard Package: 3,000
Protocol: Ethernet
Function: Controller
Interface: GPIO
Standards: 10/100/1000 Base-TX PHY
Voltage - Supply: 1.8V, 2.5V, 3.3V
Supplier Device Package: 48-SQFN (7x7)
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 48-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Other Part Number: LAN7430T/Y9XDKR,LAN7
Base Product Number: LAN7430
RoHS Status: ROHS3 Compliant
Ethernet Controller 10/100/1000 Base-TX PHY GPIO Interface 48-SQFN (7x7)
Ethernet Controller 10/100/1000 Base-TX PHY GPIO Interface 48-SQFN (7x7)
IC ETHERNET CNTRLR GPIO 48SQFN
IC ETHERNET CNTRLR GPIO 48SQFN
IC ETHERNET CNTRLR GPIO 48SQFN
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1322001-LAN7430T/Y9X | LAN7430T/Y9XTR-ND | LAN7430T/Y9X | LAN7430T/Y9X | LAN7430T/Y9X | LAN7430T/Y9X |
| Product Name | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers | Controllers |
| Device Type | Sensor Interface | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | |
| Supply Voltage | Other; 1.8V~ 2.5V~ 3.3V | 1.8V | 3.3V; Other; 1.8V, 2.5V, 3.3V | 3.3V; Other | Other; 1.8V, 2.5V, 3.3V | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Package Type | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad |