Manufacturer: Microchip Technology
Win Source Part Number: 002238-KSZ9021RL
Packaging: Tray
Type: Transceiver
Mounting: SMD (SMT)
Protocol: Gigabit Ethernet
Number of Drivers/Receivers: 8/8
Duplex: Full
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 64-E-LQFP
Supply Voltage - Operating: 3.135 V to 3.465 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
IC TRANSCEIVER FULL 8/8 64LQFP Product overview: KSZ9021RL from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-KSZ9021RL can be used for catalog matching and distributor lookup.
IC TRANSCEIVER FULL 8/8 64LQFP
IC TRANSCEIVER FULL 8/8 64LQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 002238-KSZ9021RL | 710-KSZ9021RL | KSZ9021RL | KSZ9021RL |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - KSZ9021RL | Interface Transceiver IC | Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
| Device Type | Receiver; Transceiver | Transceiver | Transceiver; Transceiver | Receiver; Sensor Interface |
| Supply Voltage | Other; 3.135 V ~ 3.465 V | Other; 3.135V ~ 3.465V | Other; 3.135V ~ 3.465V | Other |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Package Type | QFP; 64-E-LQFP | Tray | QFP; 64-LQFP Exposed Pad | QFP |