Microchip Technology, Inc. Specialized ICs - KSZ8993M KSZ8993M

Description
Manufacturer: Microchip Technology Win Source Part Number: 002236-KSZ8993M Packaging: Tray Type: 10/100 Integrated Switch Applications: Port Switch/Network Interface Mounting: SMD (SMT) Family Name: KSZ8993 Categories: Integrated Circuits Status: Active Case / Package: 128-PQFP (14x20) Alternative Parts (Cross-Reference): KSZ8993MI; Introduction Date: February 01, 2007 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 002236-KSZ8993M Packaging: Tray Type: 10/100 Integrated Switch Applications: Port Switch/Network Interface Mounting: SMD (SMT) Family Name: KSZ8993 Categories: Integrated Circuits Status: Active Case / Package: 128-PQFP (14x20) Alternative Parts (Cross-Reference): KSZ8993MI; Introduction Date: February 01, 2007 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized ICs - KSZ8993M - 002236-KSZ8993M - Win Source Electronics
Laguna Hills, CA, United States
Specialized ICs - KSZ8993M
002236-KSZ8993M
Specialized ICs - KSZ8993M 002236-KSZ8993M
Manufacturer: Microchip Technology Win Source Part Number: 002236-KSZ8993M Packaging: Tray Type: 10/100 Integrated Switch Applications: Port Switch/Network Interface Mounting: SMD (SMT) Family Name: KSZ8993 Categories: Integrated Circuits Status: Active Case / Package: 128-PQFP (14x20) Alternative Parts (Cross-Reference): KSZ8993MI; Introduction Date: February 01, 2007 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 002236-KSZ8993M
Packaging: Tray
Type: 10/100 Integrated Switch
Applications: Port Switch/Network Interface
Mounting: SMD (SMT)
Family Name: KSZ8993
Categories: Integrated Circuits
Status: Active
Case / Package: 128-PQFP (14x20)
Alternative Parts (Cross-Reference): KSZ8993MI;
Introduction Date: February 01, 2007
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Specialized ICs
KSZ8993M
Integrated Circuits (ICs) - Specialized ICs KSZ8993M
10/100 Integrated Switch IC Port Switch/Network Interface 128-PQFP (14x20)

10/100 Integrated Switch IC Port Switch/Network Interface 128-PQFP (14x20)

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category IC Analog Switches IC Analog Switches
Product Number 002236-KSZ8993M KSZ8993M
Product Name Specialized ICs - KSZ8993M Integrated Circuits (ICs) - Specialized ICs
Package Type QFP; 128-PQFP (14x20) 128-BFQFP
Unlock Full Specs
to access all available technical data

Similar Products

DC-18 GHz (L, S, C, X, Ku Band) SP3T Non-reflective Switch MMIC - CMD234C4 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SP3T
Supply Voltage (VS) -5 to 0.0 volts
View Details
CMOS Low Voltage, High Speed Precision Quad SPST NC Analog Switches - ALD4211PCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers