Rochester Electronics Logic - Logic - Signal Switches, Multiplexers, Decoders - HI1-5050/883 HI1-5050/883

Description
Manufacturer: Harris Corporation Win Source Part Number: 873555-HI1-5050/883 Series: * Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Harris Corporation Win Source Part Number: 873555-HI1-5050/883 Series: * Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - HI1-5050/883 - 873555-HI1-5050/883 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - HI1-5050/883
873555-HI1-5050/883
Logic - Logic - Signal Switches, Multiplexers, Decoders - HI1-5050/883 873555-HI1-5050/883
Manufacturer: Harris Corporation Win Source Part Number: 873555-HI1-5050/883 Series: * Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Harris Corporation
Win Source Part Number: 873555-HI1-5050/883
Series: *
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - HI1-5050/883 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
HI1-5050/883
Interface - Analog Switches, Multiplexers, Demultiplexers HI1-5050/883
SPDT ANALOG SWITCH, 2 CHANNEL

SPDT ANALOG SWITCH, 2 CHANNEL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 873555-HI1-5050/883 HI1-5050/883
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - HI1-5050/883 Interface - Analog Switches, Multiplexers, Demultiplexers
Ron 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

20MHz 18V Analog Switch and Multiplexer IC - 747-CD4051BNSRG4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 18 volts
Bandwidth 20 MHz
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74HC137DB,118-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SSOP; "16-SSOP
View Details
2 suppliers