Microchip Technology, Inc. Controllers KSZ8895RQXC

Description
Ethernet Switch 10/100 Base-T/TX PHY RMII Interface 128-PQFP (14x20)
Request a Quote Datasheet
Description
Ethernet Switch 10/100 Base-T/TX PHY RMII Interface 128-PQFP (14x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - KSZ8895RQXC-ND - DigiKey
Thief River Falls, MN, United States
Controllers
KSZ8895RQXC-ND
Controllers KSZ8895RQXC-ND
Ethernet Switch 10/100 Base-T/TX PHY RMII Interface 128-PQFP (14x20)

Ethernet Switch 10/100 Base-T/TX PHY RMII Interface 128-PQFP (14x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - 1338599-KSZ8895RQXC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1338599-KSZ8895RQXC
Integrated Circuits (ICs) - Interface - Controllers 1338599-KSZ8895RQXC
Win Source Part Number: 1338599-KSZ8895RQXC Category: Integrated Circuits (ICs) - Interface - Controllers Package: Tray Standard Package: 66 Protocol: Ethernet Function: Switch Interface: RMII Standards: 10/100 Base-T/TX PHY Voltage - Supply: 1.8V, 2.5V, 3.3V Package / Case: 128-BFQFP Supplier Device Package: 128-PQFP (14x20) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: KSZ8895

Win Source Part Number: 1338599-KSZ8895RQXC
Category: Integrated Circuits (ICs) - Interface - Controllers
Package: Tray
Standard Package: 66
Protocol: Ethernet
Function: Switch
Interface: RMII
Standards: 10/100 Base-T/TX PHY
Voltage - Supply: 1.8V, 2.5V, 3.3V
Package / Case: 128-BFQFP
Supplier Device Package: 128-PQFP (14x20)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 31 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: KSZ8895

Buy Now Datasheet
Controllers - KSZ8895RQXC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
KSZ8895RQXC
Controllers KSZ8895RQXC
Ethernet Switch 10/100 Base-T/TX PHY RMII Interface 128-PQFP (14x20)

Ethernet Switch 10/100 Base-T/TX PHY RMII Interface 128-PQFP (14x20)

Buy Now Datasheet
Controllers - KSZ8895RQXC - ODG (Origin Data Global)
Shenzhen, China
Controllers
KSZ8895RQXC
Controllers KSZ8895RQXC
IC ETHERNET SWITCH 5PORT 128PQFP

IC ETHERNET SWITCH 5PORT 128PQFP

Supplier's Site Datasheet
Interface - Controllers - KSZ8895RQXC - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
KSZ8895RQXC
Interface - Controllers KSZ8895RQXC
IC ETHERNET SWITCH 5PORT 128PQFP

IC ETHERNET SWITCH 5PORT 128PQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - KSZ8895RQXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
KSZ8895RQXC
Integrated Circuits (ICs) - Interface - Controllers KSZ8895RQXC
IC ETHERNET SWITCH 5PORT 128PQFP

IC ETHERNET SWITCH 5PORT 128PQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number KSZ8895RQXC-ND 1338599-KSZ8895RQXC KSZ8895RQXC KSZ8895RQXC KSZ8895RQXC KSZ8895RQXC
Product Name Controllers Integrated Circuits (ICs) - Interface - Controllers Controllers Controllers Interface - Controllers Integrated Circuits (ICs) - Interface - Controllers
Technology Ethernet; RMII RMII Ethernet; RMII RMII Ethernet; Ethernet
Device Type Line / Bus Controller Sensor Interface CardBus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage 1.8V Other; 1.8V~ 2.5V~ 3.3V 3.3V; Other; 1.8V, 2.5V, 3.3V Other; 1.8V, 2.5V, 3.3V 3.3V; Other
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Interface Transceiver IC - 752-A6850KLTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QPF4005SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 32-SMD Module
Pins 32 #
View Details
Interface module - 289-178 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface Transceiver IC - 722-SI2400-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 5.25V
Package Type Tube
View Details
4 suppliers