Manufacturer: Microchip Technology
Win Source Part Number: 1319278-KSZ8895MQXC
Category: Integrated Circuits (ICs)>Interface>Cont
Packaging: Tray
Standard Package: 66
Protocol: Ethernet
Function: Switch
Interface: I2C, SPI
Current - Supply: 129mA
Standards: 10/100 Base-T/TX PHY
Voltage - Supply: 1.8V, 2.5V, 3.3V
Supplier Device Package: 128-PQFP (14x20)
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 128-BFQFP
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: KSZ8895
RoHS Status: ROHS3 Compliant
Ethernet Switch 10/100 Base-T/TX PHY I²C, SPI Interface 128-PQFP (14x20)
IC ETHERNET SWITCH 5PORT 128PQFP
IC ETHERNET SWITCH 5PORT 128PQFP
IC ETHERNET SWITCH 5PORT 128PQFP
Ethernet Switch 10/100 Base-T/TX PHY I²C, SPI Interface 128-PQFP (14x20)
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1319278-KSZ8895MQXC | KSZ8895MQXC-ND | KSZ8895MQXC | KSZ8895MQXC | KSZ8895MQXC | KSZ8895MQXC |
| Product Name | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Controllers | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers |
| Device Type | Sensor Interface | Line / Bus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | |
| Supply Voltage | Other; 1.8V~ 2.5V~ 3.3V | 1.8V | Other; 1.8V, 2.5V, 3.3V | 3.3V; Other | 3.3V; Other; 1.8V, 2.5V, 3.3V | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Package Type | QFP; 128-BFQFP | 128-BFQFP | QFP; 128-BFQFP | QFP; 128-BFQFP | QFP | QFP; 128-BFQFP |