5-Port 10/100 Managed Switch w/ MII, RMI
5-Port 10/100 Managed Switch w/ MII, RMI
5-Port 10/100 Managed Switch w/ MII, RMI
Manufacturer: Microchip Technology
Win Source Part Number: 922551-KSZ8895MLXI
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Ethernet Switch IEEE 802.3, 10/100 Base-T/TX PHY MII Interface 128-LQFP (14x14)
Package: 128-LQFP
Package: Tray
Categories: Integrated Circuits (ICs)
Case / Package: 128-LQFP (14x14)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001
Ethernet Switch IEEE 802.3, 10/100 Base-T/TX PHY MII Interface 128-LQFP (14x14)
Ethernet Switch IEEE 802.3, 10/100 Base-T/TX PHY MII Interface 128-LQFP (14x14)
5-PORT 10/100 MANAGED SWITCH W/
5-PORT 10/100 MANAGED SWITCH W/
5-PORT 10/100 MANAGED SWITCH W/
| RS Components, Ltd. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 2744634 | 922551-KSZ8895MLXI | 150-KSZ8895MLXI-ND | KSZ8895MLXI | KSZ8895MLXI | KSZ8895MLXI | KSZ8895MLXI |
| Product Name | Ethernet Interface Ics | Interface - Interface - Controllers - KSZ8895MLXI | Controllers | Controllers | Interface - Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers |
| Technology | Ethernet | Ethernet; MII | MII | MII | Ethernet; MII | Ethernet; Ethernet | |
| Features | RoHS | RoHS | |||||
| Data Rate | 100000 kbps | ||||||
| Package Type | QFP; LQFP; LQFP | QFP; 128-LQFP (14x14) | LQFP; 128-LQFP | QFP; LQFP; 128-LQFP | QFP; 128-LQFP | QFP; 128-LQFP | QFP |