Ethernet Switch 10/100 Base-T/TX I²C, SPI Interface 128-LQFP (14x14)
IC ETHERENET SWITCH 128LQFP
IC ETHERENET SWITCH 128LQFP
IC ETHERENET SWITCH 128LQFP
Ethernet Switch 10/100 Base-T/TX I²C, SPI Interface 128-LQFP (14x14)
| DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | KSZ8895MLUB-ND | KSZ8895MLUB | KSZ8895MLUB | KSZ8895MLUB | KSZ8895MLUB |
| Product Name | Controllers | Controllers | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers |
| Technology | SPI; Ethernet; I2C | SPI; Ethernet; I2C; I²C, SPI | SPI; I2C; I²C, SPI | Ethernet; Ethernet | SPI; I2C; I²C, SPI |
| Device Type | Line / Bus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | |
| Supply Voltage | 1.8V | Other; 1.8V, 2.5V, 3.3V | 3.3V; Other | 3.3V; Other; 1.8V, 2.5V, 3.3V | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |