Microchip Technology, Inc. Controllers KSZ8893MQLI

Description
Ethernet Switch 10/100 Base-FX/T/TX I²C, SPI Interface 128-PQFP (14x20)
Request a Quote Datasheet
Description
Ethernet Switch 10/100 Base-FX/T/TX I²C, SPI Interface 128-PQFP (14x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - 576-2123-ND - DigiKey
Thief River Falls, MN, United States
Controllers
576-2123-ND
Controllers 576-2123-ND
Ethernet Switch 10/100 Base-FX/T/TX I²C, SPI Interface 128-PQFP (14x20)

Ethernet Switch 10/100 Base-FX/T/TX I²C, SPI Interface 128-PQFP (14x20)

Buy Now Datasheet
Interface - Interface - Controllers - KSZ8893MQLI - 037180-KSZ8893MQLI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - KSZ8893MQLI
037180-KSZ8893MQLI
Interface - Interface - Controllers - KSZ8893MQLI 037180-KSZ8893MQLI
Manufacturer: Microchip Technology Win Source Part Number: 037180-KSZ8893MQLI Packaging: Tray Protocol: Ethernet Standards: 10/100 Base-FX/T/TX Family Name: KS8893 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 128-PQFP (14x20) Purpose: Switch Supply Voltage - Operating: 3.1 V to 3.5 V Operating Supply Current: 120mA Alternative Parts (Cross-Reference): KSZ8893MQL; Introduction Date: November 01, 2005 ECCN: 5A991.b Country of Origin: Taiwan, Taiwan Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 037180-KSZ8893MQLI
Packaging: Tray
Protocol: Ethernet
Standards: 10/100 Base-FX/T/TX
Family Name: KS8893
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 128-PQFP (14x20)
Purpose: Switch
Supply Voltage - Operating: 3.1 V to 3.5 V
Operating Supply Current: 120mA
Alternative Parts (Cross-Reference): KSZ8893MQL;
Introduction Date: November 01, 2005
ECCN: 5A991.b
Country of Origin: Taiwan, Taiwan
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - KSZ8893MQLI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
KSZ8893MQLI
Integrated Circuits (ICs) - Interface - Controllers KSZ8893MQLI
IC MANAGED SWITCH 10/100 128QFP

IC MANAGED SWITCH 10/100 128QFP

Supplier's Site
Controllers - KSZ8893MQLI - ODG (Origin Data Global)
Shenzhen, China
Controllers
KSZ8893MQLI
Controllers KSZ8893MQLI
IC MANAGED SWITCH 10/100 128QFP

IC MANAGED SWITCH 10/100 128QFP

Supplier's Site Datasheet
Controllers - KSZ8893MQLI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
KSZ8893MQLI
Controllers KSZ8893MQLI
Ethernet Switch 10/100 Base-FX/T/TX I²C, SPI Interface 128-PQFP (14x20)

Ethernet Switch 10/100 Base-FX/T/TX I²C, SPI Interface 128-PQFP (14x20)

Buy Now Datasheet
Interface - Controllers - KSZ8893MQLI - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
KSZ8893MQLI
Interface - Controllers KSZ8893MQLI
IC MANAGED SWITCH 10/100 128QFP

IC MANAGED SWITCH 10/100 128QFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 576-2123-ND 037180-KSZ8893MQLI KSZ8893MQLI KSZ8893MQLI KSZ8893MQLI KSZ8893MQLI
Product Name Controllers Interface - Interface - Controllers - KSZ8893MQLI Integrated Circuits (ICs) - Interface - Controllers Controllers Controllers Interface - Controllers
Technology SPI; Ethernet; I2C Ethernet; Ethernet SPI; Ethernet; I2C; I²C, SPI SPI; I2C; I²C, SPI SPI; I2C; I²C, SPI
Device Type Line / Bus Controller Sensor Interface; CardBus Controller CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage Other; 3.1V ~ 3.5V Other; 3.1 V ~ 3.5 V Other Other; 3.1V ~ 3.5V Other; 3.1V ~ 3.5V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
AIC111 1.3-V micro Power Single Channel Codec - AIC111RHB - Texas Instruments
Specs
Device Type Codec
Features RoHS
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
6 suppliers
Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1555 - Newark, An Avnet Company
Specs
# of Devices 4 #
Pins 22 #
View Details
Interface module - 289-431 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details