Manufacturer: Microchip Technology
Win Source Part Number: 1322300-KSZ8893MBLI
Category: Integrated Circuits (ICs)>Interface>Cont
Packaging: Tray
Standard Package: 260
Protocol: Ethernet
Function: Switch
Interface: I2C, SPI
Current - Supply: 120mA
Standards: 10/100 Base-FX/T/TX
Voltage - Supply: 3.1V ~ 3.5V
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 100-LFBGA
ECCN: 5A991B1
Fake Threat In the Open Market: 85
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 576-3575
Base Product Number: KSZ8893
RoHS Status: ROHS3 Compliant
Ethernet Switch 10/100 Base-FX/T/TX I²C, SPI Interface
IC ETHERNET SW 3PORT 3.3V 100BGA
Ethernet Switch 10/100 Base-FX/T/TX I²C, SPI Interface
IC ETHERNET SW 3PORT 3.3V 100BGA
IC ETHERNET SW 3PORT 3.3V 100BGA
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1322300-KSZ8893MBLI | 576-3575-ND | KSZ8893MBLI | KSZ8893MBLI | KSZ8893MBLI | KSZ8893MBLI |
| Product Name | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Interface - Controllers | Controllers |
| Device Type | Sensor Interface | Line / Bus Controller | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | |
| Supply Voltage | Other; 3.1V ~ 3.5V | Other; 3.1V ~ 3.5V | Other | Other; 3.1V ~ 3.5V | Other; 3.1V ~ 3.5V | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | BGA; 100-LFBGA | 100-LFBGA | BGA | BGA; 100-LFBGA | 100-LFBGA | 100-LFBGA |