Ethernet Switch 100 Base-FX PHY I²C, SPI Interface 64-LQFP (10x10)
IC ETHERNET SWITCH 3PORT 64LQFP
Ethernet Switch 100 Base-FX PHY I²C, SPI Interface 64-LQFP (10x10)
IC ETHERNET SWITCH 3PORT 64LQFP
IC ETHERNET SWITCH 3PORT 64LQFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 576-3632-ND | KSZ8873FLLI | KSZ8873FLLI | KSZ8873FLLI | KSZ8873FLLI |
| Product Name | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Controllers | Interface - Controllers |
| Technology | SPI; Ethernet; I2C | Ethernet; Ethernet | SPI; I2C; I²C, SPI | SPI; Ethernet; I2C; I²C, SPI | SPI; I2C; I²C, SPI |
| Device Type | Line / Bus Controller | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | |
| Supply Voltage | 1.8V | 3.3V; Other | 3.3V; Other; 1.8V, 2.5V, 3.3V | Other; 1.8V, 2.5V, 3.3V | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |