Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Controllers KSZ8864RMNUB

Description
Win Source Part Number: 976167-KSZ8864RMNUB Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tray Standard Package: 260 Protocol: Ethernet Function: Switch Interface: MII, RMII Standards: 10/100 Base-T/TX PHY Voltage - Supply: 1.8V, 2.5V, 3.3V Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-QFN (8x8) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: KSZ8864
Request a Quote Datasheet
Description
Win Source Part Number: 976167-KSZ8864RMNUB Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tray Standard Package: 260 Protocol: Ethernet Function: Switch Interface: MII, RMII Standards: 10/100 Base-T/TX PHY Voltage - Supply: 1.8V, 2.5V, 3.3V Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-QFN (8x8) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: KSZ8864
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Controllers - 976167-KSZ8864RMNUB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
976167-KSZ8864RMNUB
Integrated Circuits (ICs) - Interface - Controllers 976167-KSZ8864RMNUB
Win Source Part Number: 976167-KSZ8864RMNUB Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tray Standard Package: 260 Protocol: Ethernet Function: Switch Interface: MII, RMII Standards: 10/100 Base-T/TX PHY Voltage - Supply: 1.8V, 2.5V, 3.3V Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-QFN (8x8) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: KSZ8864

Win Source Part Number: 976167-KSZ8864RMNUB
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tray
Standard Package: 260
Protocol: Ethernet
Function: Switch
Interface: MII, RMII
Standards: 10/100 Base-T/TX PHY
Voltage - Supply: 1.8V, 2.5V, 3.3V
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-QFN (8x8)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A991B1
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: KSZ8864

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - KSZ8864RMNUB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
KSZ8864RMNUB
Integrated Circuits (ICs) - Interface - Controllers KSZ8864RMNUB
IC ETHERENET SWITCH 64QFN

IC ETHERENET SWITCH 64QFN

Supplier's Site
Interface - Controllers - KSZ8864RMNUB - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
KSZ8864RMNUB
Interface - Controllers KSZ8864RMNUB
IC ETHERENET SWITCH 64QFN

IC ETHERENET SWITCH 64QFN

Supplier's Site Datasheet
Controllers - KSZ8864RMNUB - ODG (Origin Data Global)
Shenzhen, China
Controllers
KSZ8864RMNUB
Controllers KSZ8864RMNUB
IC ETHERENET SWITCH 64QFN

IC ETHERENET SWITCH 64QFN

Supplier's Site Datasheet
Controllers - KSZ8864RMNUB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
KSZ8864RMNUB
Controllers KSZ8864RMNUB
Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)

Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 976167-KSZ8864RMNUB KSZ8864RMNUB KSZ8864RMNUB KSZ8864RMNUB KSZ8864RMNUB
Product Name Integrated Circuits (ICs) - Interface - Controllers Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers Controllers Controllers
Device Type Sensor Interface Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller CardBus Controller
Supply Voltage Other; 1.8V~ 2.5V~ 3.3V 3.3V; Other Other; 1.8V, 2.5V, 3.3V 3.3V; Other; 1.8V, 2.5V, 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A6850KLTR-T - 076713-A6850KLTR-T - Win Source Electronics
Specs
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type SOIC; 8-SOIC
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QPF4006SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-PowerFQFN
Pins 24 #
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-005 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface Transceiver IC - 722-SI3012-KS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V ~ 5V
Package Type Tube
View Details
4 suppliers