Win Source Part Number: 1337572-KSZ8863MLLI-
Category: Integrated Circuits (ICs) - Interface - Controllers
Package: Tape & Reel
Standard Package: 1,000
Protocol: Ethernet
Function: Switch
Interface: I2C, SPI
Standards: 10/100 Base-T/TX PHY
Voltage - Supply: 1.8V, 2.5V, 3.3V
Package / Case: 48-LQFP
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A991B1
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: KSZ8863
Ethernet Switch 10/100 Base-T/TX PHY I²C, SPI Interface 48-LQFP (7x7)
Ethernet Switch 10/100 Base-T/TX PHY I²C, SPI Interface 48-LQFP (7x7)
Ethernet Switch 10/100 Base-T/TX PHY I²C, SPI Interface 48-LQFP (7x7)
IC ETHERNET SWITCH 3PORT 48-LQFP
Ethernet Switch 10/100 Base-T/TX PHY I²C, SPI Interface 48-LQFP (7x7)
IC ETHERNET SWITCH 3PORT 48-LQFP
IC ETHERNET SWITCH 3PORT 48-LQFP
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1337572-KSZ8863MLLI-TR | KSZ8863MLLI-TR-ND | KSZ8863MLLI-TR | KSZ8863MLLI-TR | KSZ8863MLLI-TR | KSZ8863MLLI-TR |
| Product Name | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers |
| Device Type | Sensor Interface | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | |
| Supply Voltage | Other; 1.8V~ 2.5V~ 3.3V | 1.8V | Other; 1.8V, 2.5V, 3.3V | 3.3V; Other; 1.8V, 2.5V, 3.3V | 3.3V; Other | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Technology | SPI; Ethernet; I2C | SPI; Ethernet; I2C; I²C, SPI | SPI; I2C; I²C, SPI | Ethernet; Ethernet | SPI; I2C; I²C, SPI |