Microchip Technology, Inc. Interface - Interface - Controllers - KSZ8852HLEWA KSZ8852HLEWA

Description
Manufacturer: Microchip Technology Win Source Part Number: 922547-KSZ8852HLEWA Operating Temperature Range: -40°C ~ 115°C Features: Ethernet Switch 10/100 Base-T/TX PHY Ethernet Interface 64-LQFP-EP (10x10) Package: 64-LQFP Exposed Pad Package: Tray Family Name: KSZ8852 Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP-EP (10x10) ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 576-4846, 1611-KSZ8852HLEWA, 1611-KSZ8852HLEWAINA CTIVE, 1611-KSZ8852HLEWA-ND
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 922547-KSZ8852HLEWA Operating Temperature Range: -40°C ~ 115°C Features: Ethernet Switch 10/100 Base-T/TX PHY Ethernet Interface 64-LQFP-EP (10x10) Package: 64-LQFP Exposed Pad Package: Tray Family Name: KSZ8852 Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP-EP (10x10) ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 576-4846, 1611-KSZ8852HLEWA, 1611-KSZ8852HLEWAINA CTIVE, 1611-KSZ8852HLEWA-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - KSZ8852HLEWA - 922547-KSZ8852HLEWA - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - KSZ8852HLEWA
922547-KSZ8852HLEWA
Interface - Interface - Controllers - KSZ8852HLEWA 922547-KSZ8852HLEWA
Manufacturer: Microchip Technology Win Source Part Number: 922547-KSZ8852HLEWA Operating Temperature Range: -40°C ~ 115°C Features: Ethernet Switch 10/100 Base-T/TX PHY Ethernet Interface 64-LQFP-EP (10x10) Package: 64-LQFP Exposed Pad Package: Tray Family Name: KSZ8852 Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP-EP (10x10) ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 576-4846, 1611-KSZ8852HLEWA, 1611-KSZ8852HLEWAINA CTIVE, 1611-KSZ8852HLEWA-ND

Manufacturer: Microchip Technology
Win Source Part Number: 922547-KSZ8852HLEWA
Operating Temperature Range: -40°C ~ 115°C
Features: Ethernet Switch 10/100 Base-T/TX PHY Ethernet Interface 64-LQFP-EP (10x10)
Package: 64-LQFP Exposed Pad
Package: Tray
Family Name: KSZ8852
Categories: Integrated Circuits (ICs)
Case / Package: 64-LQFP-EP (10x10)
ECCN: 5A991B1
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 576-4846, 1611-KSZ8852HLEWA, 1611-KSZ8852HLEWAINACTIVE, 1611-KSZ8852HLEWA-ND

Buy Now Datasheet
Controllers - 576-4846-ND - DigiKey
Thief River Falls, MN, United States
Controllers
576-4846-ND
Controllers 576-4846-ND
Ethernet Switch 10/100 Base-T/TX PHY Ethernet Interface 64-LQFP-EP (10x10)

Ethernet Switch 10/100 Base-T/TX PHY Ethernet Interface 64-LQFP-EP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - KSZ8852HLEWA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
KSZ8852HLEWA
Integrated Circuits (ICs) - Interface - Controllers KSZ8852HLEWA
IC ETHERNET CTLR 2PORT PCI 64LQF

IC ETHERNET CTLR 2PORT PCI 64LQF

Supplier's Site
Interface - Controllers - KSZ8852HLEWA - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
KSZ8852HLEWA
Interface - Controllers KSZ8852HLEWA
IC ETHERNET CTLR 2PORT PCI 64LQF

IC ETHERNET CTLR 2PORT PCI 64LQF

Supplier's Site Datasheet
Controllers - KSZ8852HLEWA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
KSZ8852HLEWA
Controllers KSZ8852HLEWA
Ethernet Switch 10/100 Base-T/TX PHY Ethernet Interface 64-LQFP-EP (10x10)

Ethernet Switch 10/100 Base-T/TX PHY Ethernet Interface 64-LQFP-EP (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 922547-KSZ8852HLEWA 576-4846-ND KSZ8852HLEWA KSZ8852HLEWA KSZ8852HLEWA
Product Name Interface - Interface - Controllers - KSZ8852HLEWA Controllers Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers Controllers
Device Type Sensor Interface Line / Bus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller CardBus Controller
Operating Temperature -40 to 115 C (-40 to 239 F) -40 to 115 C (-40 to 239 F) -40 to 115 C (-40 to 239 F) -40 to 115 C (-40 to 239 F) -40 to 115 C (-40 to 239 F)
Package Type QFP; 64-LQFP-EP (10x10) LQFP; 64-LQFP Exposed Pad QFP QFP; 64-LQFP Exposed Pad QFP; LQFP; 64-LQFP Exposed Pad
Technology Ethernet Ethernet; Ethernet Ethernet; Ethernet Ethernet; Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3220-GQ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
 - A89301GESSR - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN-24
View Details
Serial interface - Serial Interface RS-485 - 753-653/003-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
 - BTS54040LBFAUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Sensor Interface
Features RoHS
Package Type TSON24
View Details