Ethernet Controller 10/100 Base-T/TX PHY SPI Interface 32-QFN (5x5)
Manufacturer: Microchip Technology
Win Source Part Number: 1193828-KSZ8851SNLI
Packaging: Tray
Protocol: Ethernet
Function: Controller
Interface: SPI
Standards: 10/100 Base-T/TX PHY
Categories: Integrated Circuits
Supplier Device Package: 32-MLF (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 32-VFQFN Exposed Pad, 32-MLF
Alternative Parts (Cross-Reference): KSZ8851SNL; KSZ8851SNL TR; KSZ8851SNLI TR; KSZ8851SNLI;
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Family Part Number: KSZ8851
Manufacturer Pack Quantity: 490
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.8V, 2.5V, 3.3V
IC ETHERNET CONTROLLER SPI 32QFN
Ethernet Controller 10/100 Base-T/TX PHY SPI Interface 32-QFN (5x5)
IC ETHERNET CONTROLLER SPI 32MLF
IC ETHERNET CONTROLLER SPI 32MLF
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | KSZ8851SNLI-ND | 1193828-KSZ8851SNLI | KSZ8851SNLI | KSZ8851SNLI | KSZ8851SNLI | KSZ8851SNLI |
| Product Name | Controllers | Interface - Interface - Controllers - KSZ8851SNLI | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Interface - Controllers | Controllers |
| Technology | SPI; Ethernet | Ethernet; Ethernet | SPI; SPI | SPI; SPI | SPI; Ethernet; SPI | |
| Device Type | Line / Bus Controller | Sensor Interface | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | |
| Supply Voltage | 1.8V | Other; 1.8V~ 2.5V~ 3.3V | 3.3V; Other | 3.3V; Other; 1.8V, 2.5V, 3.3V | Other; 1.8V, 2.5V, 3.3V | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |