Microchip Technology, Inc. Controllers KSZ8851SNLI-TR

Description
Ethernet Controller 10/100 Base-T/TX PHY SPI Interface 32-QFN (5x5)
Request a Quote Datasheet
Description
Ethernet Controller 10/100 Base-T/TX PHY SPI Interface 32-QFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - 576-3506-2-ND - DigiKey
Thief River Falls, MN, United States
Controllers
576-3506-2-ND
Controllers 576-3506-2-ND
Ethernet Controller 10/100 Base-T/TX PHY SPI Interface 32-QFN (5x5)

Ethernet Controller 10/100 Base-T/TX PHY SPI Interface 32-QFN (5x5)

Buy Now Datasheet
Controllers - 576-3506-6-ND - DigiKey
Thief River Falls, MN, United States
Controllers
576-3506-6-ND
Controllers 576-3506-6-ND
Ethernet Controller 10/100 Base-T/TX PHY SPI Interface 32-QFN (5x5)

Ethernet Controller 10/100 Base-T/TX PHY SPI Interface 32-QFN (5x5)

Buy Now Datasheet
Controllers - 576-3506-1-ND - DigiKey
Thief River Falls, MN, United States
Controllers
576-3506-1-ND
Controllers 576-3506-1-ND
Ethernet Controller 10/100 Base-T/TX PHY SPI Interface 32-QFN (5x5)

Ethernet Controller 10/100 Base-T/TX PHY SPI Interface 32-QFN (5x5)

Buy Now Datasheet
Interface - Interface - Controllers - KSZ8851SNLI-TR - 002235-KSZ8851SNLI-TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - KSZ8851SNLI-TR
002235-KSZ8851SNLI-TR
Interface - Interface - Controllers - KSZ8851SNLI-TR 002235-KSZ8851SNLI-TR
Manufacturer: Microchip Technology Win Source Part Number: 002235-KSZ8851SNLI-T R Packaging: Reel - TR Protocol: Ethernet Standards: 10/100 Base-T/TX PHY Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-MLF (5x5) Purpose: Controller Supply Voltage - Operating: 1.8V, 2.5V, 3.3V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 002235-KSZ8851SNLI-TR
Packaging: Reel - TR
Protocol: Ethernet
Standards: 10/100 Base-T/TX PHY
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-MLF (5x5)
Purpose: Controller
Supply Voltage - Operating: 1.8V, 2.5V, 3.3V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface - Controllers - KSZ8851SNLI-TR - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
KSZ8851SNLI-TR
Interface - Controllers KSZ8851SNLI-TR
IC ETHERNET CTLR 1PORT PCI 32MLF

IC ETHERNET CTLR 1PORT PCI 32MLF

Supplier's Site Datasheet
Controllers - KSZ8851SNLI-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
KSZ8851SNLI-TR
Controllers KSZ8851SNLI-TR
Ethernet Controller 10/100 Base-T/TX PHY SPI Interface 32-QFN (5x5)

Ethernet Controller 10/100 Base-T/TX PHY SPI Interface 32-QFN (5x5)

Buy Now Datasheet
Controllers KSZ8851SNLI-TR
IC ETHERNET CTLR 1PORT PCI 32MLF

IC ETHERNET CTLR 1PORT PCI 32MLF

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - KSZ8851SNLI-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
KSZ8851SNLI-TR
Integrated Circuits (ICs) - Interface - Controllers KSZ8851SNLI-TR
IC ETHERNET CTLR 1PORT PCI 32MLF

IC ETHERNET CTLR 1PORT PCI 32MLF

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 576-3506-2-ND 002235-KSZ8851SNLI-TR KSZ8851SNLI-TR KSZ8851SNLI-TR KSZ8851SNLI-TR KSZ8851SNLI-TR
Product Name Controllers Interface - Interface - Controllers - KSZ8851SNLI-TR Interface - Controllers Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers
Technology SPI; Ethernet SPI; SPI SPI; SPI SPI; Ethernet; SPI Ethernet; Ethernet
Device Type Line / Bus Controller Sensor Interface; CardBus Controller CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage 1.8V Other; 1.8V~ 2.5V~ 3.3V 3.3V; Other; 1.8V, 2.5V, 3.3V Other; 1.8V, 2.5V, 3.3V 3.3V; Other
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4568SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 10-DFN Exposed Pad
Pins 10 #
View Details
Interface - Interface - Sensor and Detector Interfaces - A5364CA-T - 766780-A5364CA-T - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP
View Details
7 suppliers
 - 26LS32/BFA - Rochester Electronics
Specs
Technology RS422
Package Type CERPACK16
View Details
2 suppliers
Interface module - 289-175/790-108 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details