Ethernet Switch 10/100 Base-T/TX PHY PCI Interface 128-PQFP (14x20)
IC ETHERNET SW 2PORT PCI 128QFP
IC ETHERNET SW 2PORT PCI 128QFP
IC ETHERNET SW 2PORT PCI 128QFP
Ethernet Switch 10/100 Base-T/TX PHY PCI Interface 128-PQFP (14x20)
| DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 576-2121-ND | KSZ8842-PMQLI | KSZ8842-PMQLI | KSZ8842-PMQLI | KSZ8842-PMQLI |
| Product Name | Controllers | Interface - Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers |
| Technology | PCI; Ethernet | PCI; PCI | Ethernet; PCI | Ethernet; Ethernet | PCI; PCI |
| Device Type | Line / Bus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | |
| Supply Voltage | Other; 3.1V ~ 3.5V | Other; 3.1V ~ 3.5V | Other | Other; 3.1V ~ 3.5V | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |