Ethernet Switch 10/100 Base-T/TX PHY PCI Interface 100-LFBGA (9x9)
Ethernet Switch 10/100 Base-T/TX PHY PCI Interface 100-LFBGA (9x9)
IC ETHERENET SWITCH 100LFBGA
Ethernet Switch 10/100 Base-T/TX PHY PCI Interface 100-LFBGA (9x9)
IC ETHERENET SWITCH 100LFBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 576-4854-2-ND | KSZ8842-PMBL-TR | KSZ8842-PMBL-TR | KSZ8842-PMBL-TR |
| Product Name | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Interface - Controllers |
| Technology | PCI; Ethernet | Ethernet; Ethernet | PCI; PCI | PCI; PCI |
| Device Type | Line / Bus Controller | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller |
| Supply Voltage | Other; 3.1V ~ 3.5V | Other | Other; 3.1V ~ 3.5V | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |