Manufacturer: Microchip Technology
Win Source Part Number: 1193824-KSZ8842-32MV
Packaging: Tray
Protocol: Ethernet
Function: Switch
Interface: Parallel
Supply Current: 122mA
Standards: 10/100 Base-T/TX PHY
Categories: Integrated Circuits
Supplier Device Package: 128-LQFP (14x14)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 128-LQFP
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Family Part Number: KSZ8842
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.1V ~ 3.5V
Ethernet Switch 10/100 Base-T/TX PHY Parallel Interface 128-LQFP (14x14)
IC ETHERNET SW 2PORT BUS 128LQFP
Ethernet Switch 10/100 Base-T/TX PHY Parallel Interface 128-LQFP (14x14)
IC ETHERNET SW 2PORT BUS 128LQFP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1193824-KSZ8842-32MVL | KSZ8842-32MVL-ND | KSZ8842-32MVL | KSZ8842-32MVL | KSZ8842-32MVL |
| Product Name | Interface - Interface - Controllers - KSZ8842-32MVL | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Interface - Controllers |
| Device Type | Sensor Interface | Line / Bus Controller | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller |
| Supply Voltage | Other; 3.1V ~ 3.5V | Other; 3.1V ~ 3.5V | Other | Other; 3.1V ~ 3.5V | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Technology | Ethernet; Parallel | Ethernet; Ethernet | Parallel | Parallel |