Microchip Technology, Inc. Interface - Interface - Controllers - KSZ8842-32MQL A6 KSZ8842-32MQL A6

Description
Manufacturer: Microchip Technology Win Source Part Number: 205888-KSZ8842-32MQL A6 Packaging: Tray Protocol: Ethernet Standards: 10/100 Base-T/TX PHY Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C Case / Package: 128-PQFP (14x20) Purpose: Switch Supply Voltage - Operating: 3.1 V to 3.5 V Operating Supply Current: 122mA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 205888-KSZ8842-32MQL A6 Packaging: Tray Protocol: Ethernet Standards: 10/100 Base-T/TX PHY Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C Case / Package: 128-PQFP (14x20) Purpose: Switch Supply Voltage - Operating: 3.1 V to 3.5 V Operating Supply Current: 122mA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - KSZ8842-32MQL A6 - 205888-KSZ8842-32MQL A6 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - KSZ8842-32MQL A6
205888-KSZ8842-32MQL A6
Interface - Interface - Controllers - KSZ8842-32MQL A6 205888-KSZ8842-32MQL A6
Manufacturer: Microchip Technology Win Source Part Number: 205888-KSZ8842-32MQL A6 Packaging: Tray Protocol: Ethernet Standards: 10/100 Base-T/TX PHY Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C Case / Package: 128-PQFP (14x20) Purpose: Switch Supply Voltage - Operating: 3.1 V to 3.5 V Operating Supply Current: 122mA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 205888-KSZ8842-32MQL A6
Packaging: Tray
Protocol: Ethernet
Standards: 10/100 Base-T/TX PHY
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 70°C
Case / Package: 128-PQFP (14x20)
Purpose: Switch
Supply Voltage - Operating: 3.1 V to 3.5 V
Operating Supply Current: 122mA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 205888-KSZ8842-32MQL A6
Product Name Interface - Interface - Controllers - KSZ8842-32MQL A6
Supply Voltage Other; 3.1 V ~ 3.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2500587 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type PG-TSDSO-14
View Details
Triple inverting Schmitt trigger - 74AHCT3G14DP-Q100H - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT505-2 SOT505-2
View Details
Interface Transceiver IC - 735-32F8120-CLR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
4 suppliers
Interface Transceiver IC - 702-SI32184-A-GM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
4 suppliers