Ethernet Switch 10/100 Base-T/TX PHY Parallel Interface 128-PQFP (14x20)
Ethernet Switch 10/100 Base-T/TX PHY Parallel Interface 128-PQFP (14x20)
IC SWITCH 10/100 16BIT 128QFP
IC SWITCH 10/100 16BIT 128QFP
IC SWITCH 10/100 16BIT 128QFP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 576-1478-5-ND | KSZ8842-16MQL | KSZ8842-16MQL | KSZ8842-16MQL | KSZ8842-16MQL |
| Product Name | Controllers | Controllers | Interface - Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers |
| Technology | Ethernet; Parallel | Parallel | Parallel | Ethernet; Parallel | Ethernet; Ethernet |
| Device Type | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | |
| Supply Voltage | Other; 3.1V ~ 3.5V | Other; 3.1V ~ 3.5V | Other; 3.1V ~ 3.5V | Other | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |