Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Controllers KSZ8841-16MVLI-TR

Description
Win Source Part Number: 1352838-KSZ8841-16MV LI-TR Category: Integrated Circuits (ICs) - Interface - Controllers Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 30 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Product Status: Active Package / Case: 128-LQFP Supplier Device Package: 128-LQFP (14x14) Base Product Number: KSZ8841 HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: MAC Controller Voltage - Supply: 3.1V ~ 3.5V Current - Supply: 100mA Protocol: Ethernet Interface: PCI Standards: 10/100 Base-T/TX PHY
Request a Quote Datasheet
Description
Win Source Part Number: 1352838-KSZ8841-16MV LI-TR Category: Integrated Circuits (ICs) - Interface - Controllers Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 30 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Product Status: Active Package / Case: 128-LQFP Supplier Device Package: 128-LQFP (14x14) Base Product Number: KSZ8841 HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: MAC Controller Voltage - Supply: 3.1V ~ 3.5V Current - Supply: 100mA Protocol: Ethernet Interface: PCI Standards: 10/100 Base-T/TX PHY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Controllers - 1352838-KSZ8841-16MVLI-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1352838-KSZ8841-16MVLI-TR
Integrated Circuits (ICs) - Interface - Controllers 1352838-KSZ8841-16MVLI-TR
Win Source Part Number: 1352838-KSZ8841-16MV LI-TR Category: Integrated Circuits (ICs) - Interface - Controllers Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 30 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Product Status: Active Package / Case: 128-LQFP Supplier Device Package: 128-LQFP (14x14) Base Product Number: KSZ8841 HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: MAC Controller Voltage - Supply: 3.1V ~ 3.5V Current - Supply: 100mA Protocol: Ethernet Interface: PCI Standards: 10/100 Base-T/TX PHY

Win Source Part Number: 1352838-KSZ8841-16MVLI-TR
Category: Integrated Circuits (ICs) - Interface - Controllers
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 30 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Product Status: Active
Package / Case: 128-LQFP
Supplier Device Package: 128-LQFP (14x14)
Base Product Number: KSZ8841
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: MAC Controller
Voltage - Supply: 3.1V ~ 3.5V
Current - Supply: 100mA
Protocol: Ethernet
Interface: PCI
Standards: 10/100 Base-T/TX PHY

Buy Now Datasheet
Interface - Controllers - KSZ8841-16MVLI-TR - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
KSZ8841-16MVLI-TR
Interface - Controllers KSZ8841-16MVLI-TR
IC TXRX PHY 10/100 1PORT 128LQFP

IC TXRX PHY 10/100 1PORT 128LQFP

Supplier's Site Datasheet
Controllers - KSZ8841-16MVLI-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Ethernet MAC Controller 10/100 Base-T/TX PHY PCI Interface 128-LQFP (14x14)

Ethernet MAC Controller 10/100 Base-T/TX PHY PCI Interface 128-LQFP (14x14)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
KSZ8841-16MVLI-TR
Integrated Circuits (ICs) - Interface - Controllers KSZ8841-16MVLI-TR
IC TXRX PHY 10/100 1PORT 128LQFP

IC TXRX PHY 10/100 1PORT 128LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1352838-KSZ8841-16MVLI-TR KSZ8841-16MVLI-TR KSZ8841-16MVLI-TR KSZ8841-16MVLI-TR
Product Name Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers
Device Type Sensor Interface Sensor Interface; CardBus Controller CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage Other; 3.1V ~ 3.5V Other; 3.1V ~ 3.5V Other
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Sensor and Detector Interfaces - 620-1346-2-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
Package Type TSSOP; "20-TSSOP (0.173"", 4.40mm Width)"
View Details
7 suppliers
Interface module - 704-5234 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details