Ethernet MAC Controller 10/100 Base-T/TX PHY PCI Interface 128-PQFP (14x20)
IC MAC CTRLR 8/16BIT 128QFP
Ethernet MAC Controller 10/100 Base-T/TX PHY PCI Interface 128-PQFP (14x20)
IC MAC CTRLR 8/16BIT 128QFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | KSZ8841-16MQLA6-ND | KSZ8841-16MQL A6 | KSZ8841-16MQL A6 | KSZ8841-16MQL A6 |
| Product Name | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Interface - Controllers |
| Technology | PCI; Ethernet | Ethernet; Ethernet | PCI; PCI | PCI; PCI |
| Device Type | Line / Bus Controller | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller |
| Supply Voltage | Other; 3.1V ~ 3.5V | Other | Other; 3.1V ~ 3.5V | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |