Manufacturer: Microchip Technology
Win Source Part Number: 876466-KSZ8794CNXCC-
Features: Interface
Package: Reel - TR
Family Name: KSZ8794
Categories: Integrated Circuits (ICs)
ECCN: 5A991B1
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: KSZ8794CNXCC TR, KSZ8794CNXCC-CT, KSZ8794CNXCC TR-ND, KSZ8794CNXCC-DKR
Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
IC CONTROLLER ETHERNET 64QFN
IC CONTROLLER ETHERNET 64QFN
IC CONTROLLER ETHERNET 64QFN
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 876466-KSZ8794CNXCC-TR | KSZ8794CNXCC-TR-ND | KSZ8794CNXCC-TR | KSZ8794CNXCC-TR | KSZ8794CNXCC-TR | KSZ8794CNXCC-TR |
| Product Name | Interface - Interface - Controllers - KSZ8794CNXCC-TR | Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers | Controllers |
| Device Type | Sensor Interface | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | |
| Technology | Ethernet; MII, RMII | MII, RMII | Ethernet; Ethernet | MII, RMII | Ethernet; MII, RMII | |
| Supply Voltage | 3.6V | Other; 3.3V | Other | Other; 3.3V | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |