Microchip Technology, Inc. Interface Transceiver IC KSZ8721SLI-TR

Description
IC TRANSCEIVER FULL 1/1 48SSOP Product overview: KSZ8721SLI-TR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-KSZ8721SLI-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TRANSCEIVER FULL 1/1 48SSOP Product overview: KSZ8721SLI-TR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-KSZ8721SLI-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
710-KSZ8721SLI-TR
Interface Transceiver IC 710-KSZ8721SLI-TR
IC TRANSCEIVER FULL 1/1 48SSOP Product overview: KSZ8721SLI-TR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-KSZ8721SLI-TR can be used for catalog matching and distributor lookup.

IC TRANSCEIVER FULL 1/1 48SSOP Product overview: KSZ8721SLI-TR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-KSZ8721SLI-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - KSZ8721SLI-TR - 714745-KSZ8721SLI-TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - KSZ8721SLI-TR
714745-KSZ8721SLI-TR
Interface - Interface - Drivers, Receivers, Transceivers - KSZ8721SLI-TR 714745-KSZ8721SLI-TR
Manufacturer: Microchip Technology Win Source Part Number: 714745-KSZ8721SLI-TR Packaging: Tape and Reel Type: Transceiver Mounting Style: SMD Protocol: IEEE 802.3 Number of Drivers/Receivers: 1/1 Duplex: Full Categories: Integrated Circuits Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-BSSOP Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: KSZ8721 Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Microchip Technology
Win Source Part Number: 714745-KSZ8721SLI-TR
Packaging: Tape and Reel
Type: Transceiver
Mounting Style: SMD
Protocol: IEEE 802.3
Number of Drivers/Receivers: 1/1
Duplex: Full
Categories: Integrated Circuits
Supplier Device Package: 48-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 48-BSSOP
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Family Part Number: KSZ8721
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - KSZ8721SLI-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
KSZ8721SLI-TR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers KSZ8721SLI-TR
IC TRANSCEIVER FULL 1/1 48SSOP

IC TRANSCEIVER FULL 1/1 48SSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 710-KSZ8721SLI-TR 714745-KSZ8721SLI-TR KSZ8721SLI-TR
Product Name Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - KSZ8721SLI-TR Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Receiver; Transceiver Receiver; Sensor Interface
Features RoHS
Supply Voltage Other; 3V ~ 3.6V Other; 3V ~ 3.6V Other
Data Rate 10000 to 100000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5350CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
6 suppliers
RF Front End (LNA + PA) - 2312-QPF4219SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
Interface module - 704-8033 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 702-SI3201-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 5.25V
Operating Temperature 0 C (32 F)
View Details
4 suppliers