IC TRANSCEIVER FULL 1/1 48LQFP Product overview: KSZ8721BL from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-KSZ8721BL can be used for catalog matching and distributor lookup.
Microchip KSZ8721BL Ethernet Transceiver
Microchip KSZ8721BL Ethernet Transceiver
Microchip KSZ8721BL Ethernet Transceiver
IC TRANSCEIVER FULL 1/1 48LQFP
IC TRANSCEIVER FULL 1/1 48LQFP
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-KSZ8721BL | 9101515 | 9101515P | KSZ8721BL | KSZ8721BL |
| Product Name | Interface Transceiver IC | Ethernet Interface Ics | Ethernet Interface Ics | Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
| Device Type | Transceiver | Transceiver | Transceiver | Transceiver; Transceiver | Receiver; Sensor Interface |
| Features | RoHS | RoHS | RoHS | ||
| Supply Voltage | Other; 3V ~ 3.6V | 2.5V; 3.3V; Other; 2.5 v, 3.3 v | Other; 3V ~ 3.6V | 3.6V; Other | |
| Data Rate | 10000 to 100000 kbps | 100000 kbps | 100000 kbps |