Microchip Technology, Inc. Interface Transceiver IC KSZ8051MNLU-VAO

Description
IC TRANSCEIVER FULL 1/1 32QFN Product overview: KSZ8051MNLU-VAO from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-KSZ8051MNLU-VAO can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TRANSCEIVER FULL 1/1 32QFN Product overview: KSZ8051MNLU-VAO from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-KSZ8051MNLU-VAO can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 710-KSZ8051MNLU-VAO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-KSZ8051MNLU-VAO
Interface Transceiver IC 710-KSZ8051MNLU-VAO
IC TRANSCEIVER FULL 1/1 32QFN Product overview: KSZ8051MNLU-VAO from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-KSZ8051MNLU-VAO can be used for catalog matching and distributor lookup.

IC TRANSCEIVER FULL 1/1 32QFN Product overview: KSZ8051MNLU-VAO from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-KSZ8051MNLU-VAO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1353831-KSZ8051MNLU-VAO - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1353831-KSZ8051MNLU-VAO
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1353831-KSZ8051MNLU-VAO
Win Source Part Number: 1353831-KSZ8051MNLU- VAO Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 33 pct. Type: Transceiver REACH Status: REACH Unaffected Mfr: Microchip Technology Series: Automotive, AEC-Q100 Package: Bulk Product Status: Active Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Mounting Type: Surface Mount Voltage - Supply: 3.135V ~ 3.465V Data Rate: 10Mbps, 100Mbps Protocol: MII Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 400 mV

Win Source Part Number: 1353831-KSZ8051MNLU-VAO
Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 33 pct.
Type: Transceiver
REACH Status: REACH Unaffected
Mfr: Microchip Technology
Series: Automotive, AEC-Q100
Package: Bulk
Product Status: Active
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-QFN (5x5)
Mounting Type: Surface Mount
Voltage - Supply: 3.135V ~ 3.465V
Data Rate: 10Mbps, 100Mbps
Protocol: MII
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 400 mV

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - KSZ8051MNLU-VAO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
KSZ8051MNLU-VAO
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers KSZ8051MNLU-VAO
IC

IC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 710-KSZ8051MNLU-VAO 1353831-KSZ8051MNLU-VAO KSZ8051MNLU-VAO
Product Name Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Receiver; Sensor Interface; Transceiver Receiver; Sensor Interface
Features RoHS
Supply Voltage Other; 3.135V ~ 3.465V Other; 3.135V ~ 3.465V Other
Data Rate 10000 to 100000 kbps 10000 to 100000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 879-BCM4343WKUBG - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4316D,653 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
2 suppliers
Analog Switches, Multiplexers, Demultiplexers - 1P1G66QDBVRQ1 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 1.65V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOT23; SC-74A, SOT-753
View Details
2 suppliers
Telecom - SI32391-B-GMR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Features RoHS
Supply Voltage Other; 3.15V ~ 3.45V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers