Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - KSZ8041TL-TR KSZ8041TL-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 778075-KSZ8041TL-TR Packaging: Reel package Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 48-TQFP Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Protocol: MII, RMII Number of Drivers/Receivers: 1/1 Duplex: Full Family Name: KSZ8041 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-TQFP (7x7) Alternative Parts (Cross-Reference): HDIXE973HAA3QE000; DM9161BEP; HDIXE973HAA3QE001; DM9161AE; Introduction Date: December 21, 2006 ECCN: EAR99 Country of Origin: Taiwan, Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 778075-KSZ8041TL-TR Packaging: Reel package Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 48-TQFP Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Protocol: MII, RMII Number of Drivers/Receivers: 1/1 Duplex: Full Family Name: KSZ8041 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-TQFP (7x7) Alternative Parts (Cross-Reference): HDIXE973HAA3QE000; DM9161BEP; HDIXE973HAA3QE001; DM9161AE; Introduction Date: December 21, 2006 ECCN: EAR99 Country of Origin: Taiwan, Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - KSZ8041TL-TR - 778075-KSZ8041TL-TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - KSZ8041TL-TR
778075-KSZ8041TL-TR
Interface - Interface - Drivers, Receivers, Transceivers - KSZ8041TL-TR 778075-KSZ8041TL-TR
Manufacturer: Microchip Technology Win Source Part Number: 778075-KSZ8041TL-TR Packaging: Reel package Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 48-TQFP Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Protocol: MII, RMII Number of Drivers/Receivers: 1/1 Duplex: Full Family Name: KSZ8041 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-TQFP (7x7) Alternative Parts (Cross-Reference): HDIXE973HAA3QE000; DM9161BEP; HDIXE973HAA3QE001; DM9161AE; Introduction Date: December 21, 2006 ECCN: EAR99 Country of Origin: Taiwan, Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 778075-KSZ8041TL-TR
Packaging: Reel package
Type: Transceiver
Operating Temperature Range: 0°C ~ 70°C
Package: 48-TQFP
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Protocol: MII, RMII
Number of Drivers/Receivers: 1/1
Duplex: Full
Family Name: KSZ8041
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-TQFP (7x7)
Alternative Parts (Cross-Reference): HDIXE973HAA3QE000; DM9161BEP; HDIXE973HAA3QE001; DM9161AE;
Introduction Date: December 21, 2006
ECCN: EAR99
Country of Origin: Taiwan, Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-KSZ8041TL-TR
Interface Transceiver IC 710-KSZ8041TL-TR
IC TRANSCEIVER FULL 1/1 48TQFP Product overview: KSZ8041TL-TR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-KSZ8041TL-TR can be used for catalog matching and distributor lookup.

IC TRANSCEIVER FULL 1/1 48TQFP Product overview: KSZ8041TL-TR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-KSZ8041TL-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - KSZ8041TL-TR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
KSZ8041TL-TR
Drivers, Receivers, Transceivers KSZ8041TL-TR
IC TRANSCEIVER FULL 1/1 48TQFP

IC TRANSCEIVER FULL 1/1 48TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - KSZ8041TL-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
KSZ8041TL-TR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers KSZ8041TL-TR
IC TRANSCEIVER FULL 1/1 48TQFP

IC TRANSCEIVER FULL 1/1 48TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 778075-KSZ8041TL-TR 710-KSZ8041TL-TR KSZ8041TL-TR KSZ8041TL-TR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - KSZ8041TL-TR Interface Transceiver IC Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Receiver; Transceiver Transceiver Transceiver; Transceiver Receiver; Sensor Interface
Supply Voltage Other; 3.135 V ~ 3.465 V Other; 3.135V ~ 3.465V Other; 3.135V ~ 3.465V Other
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Features RoHS
Data Rate 10000 to 100000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Controllers - ADM7001ACT1 - 767952-ADM7001ACT1 - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3.135 V ~ 3.465 V
Operating Temperature 0 to 115 C (32 to 239 F)
View Details
4 suppliers
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 1.65V ~ 3.6V
View Details
DS26C32AMQML CMOS Quad Differential Line Receivers - 5962-9164001MXA - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260819-SI3211-E-GMR - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V~ 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers