Manufacturer: Microchip Technology
Win Source Part Number: 922376-JANTXV2N7372
Series: Military, MIL-PRF-19500/612
Operating Temperature Range: -65°C ~ 200°C (TJ)
Features: Bipolar (BJT) Transistor PNP 80 V 50 µA - 4 W Through Hole TO-254
Package: Bulk
Package: TO-254-3, TO-254AA (Straight Leads)
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: TO-254
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8541.29.0095
TRANS PNP 80V 5A TO254
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors |
| Product Number | 922376-JANTXV2N7372 | JANTXV2N7372 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - JANTXV2N7372 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | |
| Package Type | SOT3; TO-254 | |
| TJ | -65 to 200 C (-85 to 392 F) |